Hitachi High-Tech America Analyzer for Measuring Coating Thickness X-Strata920

Description
Microspot XRF coating thickness and materials analyzers for rapid quality control and validation testing, making it easy to get the right results in seconds. Coating thickness and materials analysis based on X-ray fluorescence (XRF) is a widely accepted and industry-proven analytical technique, offering easy-to-use, fast and non-destructive analysis, requiring little to no sample preparation, capable of analyzing solids or liquids over a wide element range from 13Al to 92U on the periodic table. X-Strata920 Proportional counter or high resolution SDD Element range : Ti - U or Al - U (SDD) Chamber design : slotted XY stage options : fixed base, deep well, motorized Largest sample : 270 x 500 x 150 mm Maximum number of collimators : 6 Filters : 1 Smallest collimator : 0.01 x 0.25 mm (0.5 x10 mil) SmartLink software
Datasheet
Description
Microspot XRF coating thickness and materials analyzers for rapid quality control and validation testing, making it easy to get the right results in seconds. Coating thickness and materials analysis based on X-ray fluorescence (XRF) is a widely accepted and industry-proven analytical technique, offering easy-to-use, fast and non-destructive analysis, requiring little to no sample preparation, capable of analyzing solids or liquids over a wide element range from 13Al to 92U on the periodic table. X-Strata920 Proportional counter or high resolution SDD Element range : Ti - U or Al - U (SDD) Chamber design : slotted XY stage options : fixed base, deep well, motorized Largest sample : 270 x 500 x 150 mm Maximum number of collimators : 6 Filters : 1 Smallest collimator : 0.01 x 0.25 mm (0.5 x10 mil) SmartLink software
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analyzer for Measuring Coating Thickness - X-Strata920 - Hitachi High-Tech America
Westford, MA, United States
Analyzer for Measuring Coating Thickness
X-Strata920
Analyzer for Measuring Coating Thickness X-Strata920
Microspot XRF coating thickness and materials analyzers for rapid quality control and validation testing, making it easy to get the right results in seconds. Coating thickness and materials analysis based on X-ray fluorescence (XRF) is a widely accepted and industry-proven analytical technique, offering easy-to-use, fast and non-destructive analysis, requiring little to no sample preparation, capable of analyzing solids or liquids over a wide element range from 13Al to 92U on the periodic table. X-Strata920 Proportional counter or high resolution SDD Element range : Ti - U or Al - U (SDD) Chamber design : slotted XY stage options : fixed base, deep well, motorized Largest sample : 270 x 500 x 150 mm Maximum number of collimators : 6 Filters : 1 Smallest collimator : 0.01 x 0.25 mm (0.5 x10 mil) SmartLink software

Microspot XRF coating thickness and materials analyzers for rapid quality control and validation testing, making it easy to get the right results in seconds.

Coating thickness and materials analysis based on X-ray fluorescence (XRF) is a widely accepted and industry-proven analytical technique, offering easy-to-use, fast and non-destructive analysis, requiring little to no sample preparation, capable of analyzing solids or liquids over a wide element range from 13Al to 92U on the periodic table.

X-Strata920

  • Proportional counter or high resolution SDD
  • Element range : Ti - U or Al - U (SDD)
  • Chamber design : slotted
  • XY stage options : fixed base, deep well, motorized
  • Largest sample : 270 x 500 x 150 mm
  • Maximum number of collimators : 6
  • Filters : 1
  • Smallest collimator : 0.01 x 0.25 mm (0.5 x10 mil)
  • SmartLink software
Supplier's Site Datasheet

Technical Specifications

  Hitachi High-Tech America
Product Category Dimensional Gages and Instruments
Product Number X-Strata920
Product Name Analyzer for Measuring Coating Thickness
Mounting / Loading Options Benchtop or Floor
Unlock Full Specs
to access all available technical data

Similar Products

Self-propelled Pipe Internal Diameter Inspection System - RF096-69/122-SP - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Bore Gage
Gaging Technology Optical; Non-contact
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Calipers - 7255698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Caliper
Minimum Graduation / Resolution 7.87E-4 inch (0.0200 mm)
View Details
Thread Gauge Set KCIDP-BSPJICMET - KCIDP-BSPJICMET - Kuriyama of America, Inc.
Specs
Measurement Scale / Units English
Attribute Measurement Capability Thread or Serration Gage
View Details