The F50 represents the next step in the evolution of the Alta line of cameras with faster readout speeds. The Alta F50 has a 50-megapixel full frame sensor with broad dynamic range. The camera is available with a monochrome sensor (F50) or color (F50C) sensor with a Bayer mosaic. Low noise and small pixels are ideal for OEM applications, biological and physical sciences. All Alta systems are backed by a 2 year warranty on the camera and lifetime warranty on the CCD chamber integrity.
1 to 8 MHz 16-Bit digitization
32 MByte camera memory
Field upgradeable firmware
Dual channel support to 16MHz
Subarray readout and fast sequencing modes
32/64 bit ActiveX drivers included with every system
Programmable cooling to 50°C below ambient
General purpose programmable I/O port
Adjustable fan speed for low/zero vibration
Programmable status indicators
AR coated silica windows
Moisture free chambers
Liquid cooling option
Precision locking filter wheels optional
The F50 represents the next step in the evolution of the Alta line of cameras with faster readout speeds. The Alta F50 has a 50-megapixel full frame sensor with broad dynamic range. The camera is available with a monochrome sensor (F50) or color (F50C) sensor with a Bayer mosaic. Low noise and small pixels are ideal for OEM applications, biological and physical sciences. All Alta systems are backed by a 2 year warranty on the camera and lifetime warranty on the CCD chamber integrity.
- 1 to 8 MHz 16-Bit digitization
- 32 MByte camera memory
- Field upgradeable firmware
- Dual channel support to 16MHz
- Subarray readout and fast sequencing modes
- 32/64 bit ActiveX drivers included with every system
- Programmable cooling to 50°C below ambient
- General purpose programmable I/O port
- Adjustable fan speed for low/zero vibration
- Programmable status indicators
- AR coated silica windows
- Moisture free chambers
- Liquid cooling option
- Precision locking filter wheels optional