3D PRINTER FILAMENT, PA6, 1.75MM, 2.2KG; Diameter:1.75mm; Filament Colour:Black; Filament Material:Glass Reinforced Nylon 6 (Polyamide 6); Filament Weight:2.2kg; Product Range:XSTRAND Series; Melting Temperature:206°C
| Newark, An Avnet Company | |
|---|---|
| Product Category | Specialty Fibers, Fabrics, and Textiles |
| Product Number | 26AH0711 |
| Product Name | 3D Printer Filament, Pa6, 1.75Mm, 2.2Kg; Diameter Owens Corning |
| Type | Fiber / Filament |