Owens Corning 3D Printer Filament, Pp, 1.75Mm, 2.2Kg; Diameter Owens Corning 2603190003

Description
3D PRINTER FILAMENT, PP, 1.75MM, 2.2KG; Diameter:1.75mm; Filament Colour:Black; Filament Material:Glass Reinforced PP (Polypropylene); Filament Weight:2.2kg; Product Range:XSTRAND Series; Melting Temperature:167°C
Datasheet
Description
3D PRINTER FILAMENT, PP, 1.75MM, 2.2KG; Diameter:1.75mm; Filament Colour:Black; Filament Material:Glass Reinforced PP (Polypropylene); Filament Weight:2.2kg; Product Range:XSTRAND Series; Melting Temperature:167°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, Pp, 1.75Mm, 2.2Kg; Diameter Owens Corning - 26AH0707 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, Pp, 1.75Mm, 2.2Kg; Diameter Owens Corning
26AH0707
3D Printer Filament, Pp, 1.75Mm, 2.2Kg; Diameter Owens Corning 26AH0707
3D PRINTER FILAMENT, PP, 1.75MM, 2.2KG; Diameter:1.75mm; Filament Colour:Black; Filament Material:Glass Reinforced PP (Polypropylene); Filament Weight:2.2kg; Product Range:XSTRAND Series; Melting Temperature:167°C

3D PRINTER FILAMENT, PP, 1.75MM, 2.2KG; Diameter:1.75mm; Filament Colour:Black; Filament Material:Glass Reinforced PP (Polypropylene); Filament Weight:2.2kg; Product Range:XSTRAND Series; Melting Temperature:167°C

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 26AH0707
Product Name 3D Printer Filament, Pp, 1.75Mm, 2.2Kg; Diameter Owens Corning
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
PTFE Flat Braided Lacing Tape - 808 / 809 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Rope - 2776561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Length 1.1 yd (1 m)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details