Manufacturer: Oupiin
Win Source Part Number: 905810-2006-ABB
Series: 2006
Features: 2 (1 x 2) Position Shunt Connector Black Open Top 0.100" (2.54mm) Gold
Package: Bulk
Family Name: 2006
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
HTSUS: 8536.69.4040
MINI JUMPERS, 2.54MM PITCH, BLAC
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 905810-2006-ABB | 4985-2006-ABB-ND |
| Product Name | Shunts, Jumpers - 2006-ABB | Shunts, Jumpers |
| Gender | Female / Jack |