OTTO Communications
Rotary Switches
R2BB2111C1N1
Description
Rotary Switch
Request a Quote
Email Supplier
Description
Rotary Switch
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
R2BB2111C1N1 |
|
Product Name
|
Rotary Switches |
Unlock Full Specs
to access all available technical data
Similar Products
Mechanical Life
100000 cycles
Operating Torque
354 In-oz (250 N-cm)
Text for Number of Positions per Pole
1
View Details
DC Voltage Rating
48 volts
Angle of Throw
90 degrees
Dimensions
9.2 dia. x 15.1mm
View Details
EBE Elektro-Bau-Elemente GmbH
Construction
Multideck
Actuator Type
Bare Shaft
Positions per Pole
Up to 4 poles per wafer
View Details