Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROTARY SWITCHES
OTTO COMMUNICATIONS
R2AB4455C1N2 -- ROTARY SWITCHES
OTTO Communications
Rotary Switches
R2AB4455C1N2
Description
Otto R2AB4455C1N2 Rotary Switch
RS Components, Ltd.
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Otto R2AB4455C1N2 Rotary Switch
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Switches
7373847
Rotary Switches
7373847
Otto R2AB4455C1N2 Rotary Switch
Otto R2AB4455C1N2 Rotary Switch
Supplier's Site
Powell Electronics, Inc.
Swedesboro, NJ, United States
Rotary Switches
R2AB4455C1N2
Rotary Switches
R2AB4455C1N2
Rotary Switch
Rotary Switch
Buy Now
Technical Specifications
RS Components, Ltd.
Powell Electronics, Inc.
Product Category
Rotary Switches
Rotary Switches
Product Number
7373847
R2AB4455C1N2
Product Name
Rotary Switches
Rotary Switches
Base Material
Thermoplastic / Plastic
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
Schmersal Inc.
E.V program - EW.V - Selector switch - EWS.V - Selector switch / EWT.V - Spring-return selector switch - EWS32.V
Specs
Mechanical Life
300000 cycles
Operating Torque
84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole
3
View Details
Altech Corp.
Rotary Switches
2ASL8LB-3-230
View Details
RS Components, Ltd.
Selector Switch Heads
2383926
Specs
Positions per Pole
2
Features
DustProof; Weather resistant or waterproof
View Details
EBE Elektro-Bau-Elemente GmbH
Rotary Switch
FL/FS
Specs
Construction
Multideck
Actuator Type
Bare Shaft
Positions per Pole
Up to 6 poles per wafer
View Details