OTTO Communications
Rotary Switches
R2AB312NNNNN
Description
Rotary Switch
Request a Quote
Email Supplier
Description
Rotary Switch
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
R2AB312NNNNN |
|
Product Name
|
Rotary Switches |
Unlock Full Specs
to access all available technical data
Similar Products
AC Voltage Rating
20 volts
Positions per Pole
16 Position
View Details
Mechanical Life
300000 cycles
Operating Torque
566 In-oz (400 N-cm)
Text for Number of Positions per Pole
3
View Details
Construction
Single
Actuator Type
Keylock
Current Rating
10.0 amps
View Details