OTTO Communications
Rotary Switches
R2AA4555DN1N
Description
Rotary Switch
Request a Quote
Email Supplier
Description
Rotary Switch
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
R2AA4555DN1N |
|
Product Name
|
Rotary Switches |
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
10.0 amps
Mechanical Life
300 cycles
Terminal Type
Solder Terminals
View Details
EBE Elektro-Bau-Elemente GmbH
Actuator Type
Keylock
Positions per Pole
Up to 3 positions
View Details
Operating Torque
56.64 In-oz (40 N-cm)
View Details
2 suppliers
Number of Poles
1 poles
Positions per Pole
2
Terminal Type
Screw Terminals; Screw
View Details