OTTO Communications
Rotary Switches
R2AA445NC1N1
Description
Rotary Switch
Request a Quote
Email Supplier
Description
Rotary Switch
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
R2AA445NC1N1 |
|
Product Name
|
Rotary Switches |
Unlock Full Specs
to access all available technical data
Similar Products
Mechanical Life
300000 cycles
Operating Torque
84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole
3
View Details
Number of Poles
2 poles
Positions per Pole
3
Terminal Type
Screw Terminals; Screw
View Details
EBE Elektro-Bau-Elemente GmbH
Actuator Type
Bare Shaft
Terminal Type
PC Pins
View Details