OTTO Communications Switches HPL-3321212

Description
5/8FM, WIRES, IP65, BLK CASE, LG RED BTN
Request a Quote
Description
5/8FM, WIRES, IP65, BLK CASE, LG RED BTN
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - HPL-3321212 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Switches
HPL-3321212
Switches HPL-3321212
5/8FM, WIRES, IP65, BLK CASE, LG RED BTN

5/8FM, WIRES, IP65, BLK CASE, LG RED BTN

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Hookup Wires
Product Number HPL-3321212
Product Name Switches
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 826-24 - Cooner Wire Company
Specs
Nominal Diameter 0.0251 inch (0.6375 mm)
Wire Conductor Pure Silver
North American 24 AWG
View Details
Hook Up Wire - 1805928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Primary Wire - 0589223001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
International 2 mm² (0.0031 in²)
View Details
20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details