OTEK Corporation 1/4 DIN Programmable Process Controller Model DPC

Description
Requiring only 15 square inches of front panel area and 2” behind the panel, OTEK’s new DPC series is packed with useful features for the 21st century process control user. Utilizing its 30+ years experience in the meter industry and particularly in the Nuclear, Aerospace, Military and Industrial markets, OTEK has unveiled its DPC that rivals flat panel displays but with controlling functions; humanly engineered for present and future generations of technical personnel. The DPC is ideal for applications where several parameters must be displayed, logged, or controlled. The display consists of 4 ea. 4 digit (0.4”) color coded displays with their own engineering unit annunciators (42) for any engineering unit caption, including alarm (limits) status of their own. The center display (0.6” 6 digits) has its own engineering annunciators such as gallons, liters, kilos, pounds, time, etc. The push buttons allow the operator to recall “hidden” parameters related to that display such as the Amps, Hz, Watts of that line (voltage), or its limits (H, HH, L, and LL); but only for 10 seconds before it reverts to its assigned display. The DPC offers serial communication for RS232, 422, 485, CAN, USB, ModBUS, Telephone modem with auto-dialer, and Ethernet, located behind the panel. Standard and custom signal conditioners are available, OTEK offers 4-20mA, V, and mADC as standard and Hz, true RMS, S-G, TC, RTD, Humidity, pH, pressure, events, up/down, quadrature, and more options. You can assign any input channel to any display as well as any relay (6) or analog output (4) or open collector/emitter transistor to any channel (stream). All displays can display from -1.0x10^ 25 to 1.0x10^25. Additionally, the DPC comes with an optional uSD flash (Memory Card) to store in NVM any parameter desired up to 8GB of data stored with a date and time stamp. Data Logger: A variation of the DPC is the new programmable data logger (model PDL) that offers up to 48 S.E. (24 differential) channels for mV/mADC inputs. All features of the DPC are offered except the relays and analog outputs. The DPC can be mounted in 90 x 90mm “¼ DIN” panel cutouts For “Switchboard” (ANSI 4”) style, OTEK offers its model SPC with identical features. Power input is 10-72VDC or 90-265VAC, Nema4X is standard with Mil-Spec, Nuclear, and Aerospace versions available on request.
Description
Requiring only 15 square inches of front panel area and 2” behind the panel, OTEK’s new DPC series is packed with useful features for the 21st century process control user. Utilizing its 30+ years experience in the meter industry and particularly in the Nuclear, Aerospace, Military and Industrial markets, OTEK has unveiled its DPC that rivals flat panel displays but with controlling functions; humanly engineered for present and future generations of technical personnel. The DPC is ideal for applications where several parameters must be displayed, logged, or controlled. The display consists of 4 ea. 4 digit (0.4”) color coded displays with their own engineering unit annunciators (42) for any engineering unit caption, including alarm (limits) status of their own. The center display (0.6” 6 digits) has its own engineering annunciators such as gallons, liters, kilos, pounds, time, etc. The push buttons allow the operator to recall “hidden” parameters related to that display such as the Amps, Hz, Watts of that line (voltage), or its limits (H, HH, L, and LL); but only for 10 seconds before it reverts to its assigned display. The DPC offers serial communication for RS232, 422, 485, CAN, USB, ModBUS, Telephone modem with auto-dialer, and Ethernet, located behind the panel. Standard and custom signal conditioners are available, OTEK offers 4-20mA, V, and mADC as standard and Hz, true RMS, S-G, TC, RTD, Humidity, pH, pressure, events, up/down, quadrature, and more options. You can assign any input channel to any display as well as any relay (6) or analog output (4) or open collector/emitter transistor to any channel (stream). All displays can display from -1.0x10^ 25 to 1.0x10^25. Additionally, the DPC comes with an optional uSD flash (Memory Card) to store in NVM any parameter desired up to 8GB of data stored with a date and time stamp. Data Logger: A variation of the DPC is the new programmable data logger (model PDL) that offers up to 48 S.E. (24 differential) channels for mV/mADC inputs. All features of the DPC are offered except the relays and analog outputs. The DPC can be mounted in 90 x 90mm “¼ DIN” panel cutouts For “Switchboard” (ANSI 4”) style, OTEK offers its model SPC with identical features. Power input is 10-72VDC or 90-265VAC, Nema4X is standard with Mil-Spec, Nuclear, and Aerospace versions available on request.

Suppliers

Company
Product
Description
Supplier Links
Tucson, AZ, USA
1/4 DIN Programmable Process Controller
Model DPC
1/4 DIN Programmable Process Controller Model DPC
Requiring only 15 square inches of front panel area and 2” behind the panel, OTEK’s new DPC series is packed with useful features for the 21st century process control user. Utilizing its 30+ years experience in the meter industry and particularly in the Nuclear, Aerospace, Military and Industrial markets, OTEK has unveiled its DPC that rivals flat panel displays but with controlling functions; humanly engineered for present and future generations of technical personnel. The DPC is ideal for applications where several parameters must be displayed, logged, or controlled. The display consists of 4 ea. 4 digit (0.4”) color coded displays with their own engineering unit annunciators (42) for any engineering unit caption, including alarm (limits) status of their own. The center display (0.6” 6 digits) has its own engineering annunciators such as gallons, liters, kilos, pounds, time, etc. The push buttons allow the operator to recall “hidden” parameters related to that display such as the Amps, Hz, Watts of that line (voltage), or its limits (H, HH, L, and LL); but only for 10 seconds before it reverts to its assigned display. The DPC offers serial communication for RS232, 422, 485, CAN, USB, ModBUS, Telephone modem with auto-dialer, and Ethernet, located behind the panel. Standard and custom signal conditioners are available, OTEK offers 4-20mA, V, and mADC as standard and Hz, true RMS, S-G, TC, RTD, Humidity, pH, pressure, events, up/down, quadrature, and more options. You can assign any input channel to any display as well as any relay (6) or analog output (4) or open collector/emitter transistor to any channel (stream). All displays can display from -1.0x10^ 25 to 1.0x10^25. Additionally, the DPC comes with an optional uSD flash (Memory Card) to store in NVM any parameter desired up to 8GB of data stored with a date and time stamp. Data Logger: A variation of the DPC is the new programmable data logger (model PDL) that offers up to 48 S.E. (24 differential) channels for mV/mADC inputs. All features of the DPC are offered except the relays and analog outputs. The DPC can be mounted in 90 x 90mm “¼ DIN” panel cutouts For “Switchboard” (ANSI 4”) style, OTEK offers its model SPC with identical features. Power input is 10-72VDC or 90-265VAC, Nema4X is standard with Mil-Spec, Nuclear, and Aerospace versions available on request.

Requiring only 15 square inches of front panel area and 2” behind the panel, OTEK’s new DPC series is packed with useful features for the 21st century process control user. Utilizing its 30+ years experience in the meter industry and particularly in the Nuclear, Aerospace, Military and Industrial markets, OTEK has unveiled its DPC that rivals flat panel displays but with controlling functions; humanly engineered for present and future generations of technical personnel.

The DPC is ideal for applications where several parameters must be displayed, logged, or controlled. The display consists of 4 ea. 4 digit (0.4”) color coded displays with their own engineering unit annunciators (42) for any engineering unit caption, including alarm (limits) status of their own. The center display (0.6” 6 digits) has its own engineering annunciators such as gallons, liters, kilos, pounds, time, etc. The push buttons allow the operator to recall “hidden” parameters related to that display such as the Amps, Hz, Watts of that line (voltage), or its limits (H, HH, L, and LL); but only for 10 seconds before it reverts to its assigned display. The DPC offers serial communication for RS232, 422, 485, CAN, USB, ModBUS, Telephone modem with auto-dialer, and Ethernet, located behind the panel.

Standard and custom signal conditioners are available, OTEK offers 4-20mA, V, and mADC as standard and Hz, true RMS, S-G, TC, RTD, Humidity, pH, pressure, events, up/down, quadrature, and more options. You can assign any input channel to any display as well as any relay (6) or analog output (4) or open collector/emitter transistor to any channel (stream). All displays can display from -1.0x10^ 25 to 1.0x10^25. Additionally, the DPC comes with an optional uSD flash (Memory Card) to store in NVM any parameter desired up to 8GB of data stored with a date and time stamp.

Data Logger: A variation of the DPC is the new programmable data logger (model PDL) that offers up to 48 S.E. (24 differential) channels for mV/mADC inputs. All features of the DPC are offered except the relays and analog outputs.

The DPC can be mounted in 90 x 90mm “¼ DIN” panel cutouts

For “Switchboard” (ANSI 4”) style, OTEK offers its model SPC with identical features.

Power input is 10-72VDC or 90-265VAC, Nema4X is standard with Mil-Spec, Nuclear, and Aerospace versions available on request.

Supplier's Site

Technical Specifications

  OTEK Corporation
Product Category Specialty Process Controllers
Product Number Model DPC
Product Name 1/4 DIN Programmable Process Controller
Controller Type Programmable Controller
Form Factor DIN
Interface Network
Communication / Port Type Ethernet, RS232/422/485, USB
Features Multi-Function; Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

4 UHV Ion Pump Controller -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Controller Type Pressure reading; Pump
Form Factor Rack; Stand-Alone
Interface Digital Front Panel; Network (optional feature)
View Details
Magnetic Bearing Controller - Elephanta - Waukesha Bearings
Specs
Controller Type Magnetic Bearing Controller
Form Factor Stand-Alone
Interface Switches; Computer Programmable
View Details