OSSI D Sub Backshell, Shielded, Dvzk Series, Dc, 45 , Zinc Body Rohs Compliant Ossi DVZK37-K

Description
D Sub Backshell, Shielded, DVZK Series, DC, 45 , Zinc Body RoHS Compliant: Yes
Datasheet
Description
D Sub Backshell, Shielded, DVZK Series, DC, 45 , Zinc Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Shielded, Dvzk Series, Dc, 45 , Zinc Body Rohs Compliant Ossi - 78X4237 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Shielded, Dvzk Series, Dc, 45 , Zinc Body Rohs Compliant Ossi
78X4237
D Sub Backshell, Shielded, Dvzk Series, Dc, 45 , Zinc Body Rohs Compliant Ossi 78X4237
D Sub Backshell, Shielded, DVZK Series, DC, 45 , Zinc Body RoHS Compliant: Yes

D Sub Backshell, Shielded, DVZK Series, DC, 45 , Zinc Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78X4237
Product Name D Sub Backshell, Shielded, Dvzk Series, Dc, 45 , Zinc Body Rohs Compliant Ossi
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50.8 mm (2 inch)
Bearing Bore / Ring O.D. 1.69 inch (42.85 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details