OSSI D Sub Back Shell, 45Deg, Size Dc, Zinc; Product Range Ossi DVZK37-BULK/50

Description
D SUB BACK SHELL, 45DEG, SIZE DC, ZINC; Product Range:DVZK Series; D Sub Shell Size:DC; Cable Exit Angle:45°; Connector Body Material:Zinc Body; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
D SUB BACK SHELL, 45DEG, SIZE DC, ZINC; Product Range:DVZK Series; D Sub Shell Size:DC; Cable Exit Angle:45°; Connector Body Material:Zinc Body; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Back Shell, 45Deg, Size Dc, Zinc; Product Range Ossi - 74AC3688 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, 45Deg, Size Dc, Zinc; Product Range Ossi
74AC3688
D Sub Back Shell, 45Deg, Size Dc, Zinc; Product Range Ossi 74AC3688
D SUB BACK SHELL, 45DEG, SIZE DC, ZINC; Product Range:DVZK Series; D Sub Shell Size:DC; Cable Exit Angle:45°; Connector Body Material:Zinc Body; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

D SUB BACK SHELL, 45DEG, SIZE DC, ZINC; Product Range:DVZK Series; D Sub Shell Size:DC; Cable Exit Angle:45°; Connector Body Material:Zinc Body; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 74AC3688
Product Name D Sub Back Shell, 45Deg, Size Dc, Zinc; Product Range Ossi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.5 inch (38.1 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details