OSSI D Sub Back Shell, 45Deg, Size Da, Zinc; Product Range Ossi DVZK15-BULK/50

Description
D SUB BACK SHELL, 45DEG, SIZE DA, ZINC; Product Range:DVZK Series; D Sub Shell Size:DA; Cable Exit Angle:45°; Connector Body Material:Zinc Body; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
D SUB BACK SHELL, 45DEG, SIZE DA, ZINC; Product Range:DVZK Series; D Sub Shell Size:DA; Cable Exit Angle:45°; Connector Body Material:Zinc Body; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Back Shell, 45Deg, Size Da, Zinc; Product Range Ossi - 74AC3686 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, 45Deg, Size Da, Zinc; Product Range Ossi
74AC3686
D Sub Back Shell, 45Deg, Size Da, Zinc; Product Range Ossi 74AC3686
D SUB BACK SHELL, 45DEG, SIZE DA, ZINC; Product Range:DVZK Series; D Sub Shell Size:DA; Cable Exit Angle:45°; Connector Body Material:Zinc Body; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

D SUB BACK SHELL, 45DEG, SIZE DA, ZINC; Product Range:DVZK Series; D Sub Shell Size:DA; Cable Exit Angle:45°; Connector Body Material:Zinc Body; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 74AC3686
Product Name D Sub Back Shell, 45Deg, Size Da, Zinc; Product Range Ossi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50.8 mm (2 inch)
Bearing Bore / Ring O.D. 1.69 inch (42.85 mm)
View Details