OSSI D Sub Back Shell, 180Deg, Size De, Zinc; Product Range Ossi DTZK9-BULK/50

Description
D SUB BACK SHELL, 180DEG, SIZE DE, ZINC; Product Range:DTZK Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Body; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
D SUB BACK SHELL, 180DEG, SIZE DE, ZINC; Product Range:DTZK Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Body; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Back Shell, 180Deg, Size De, Zinc; Product Range Ossi - 74AC3685 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, 180Deg, Size De, Zinc; Product Range Ossi
74AC3685
D Sub Back Shell, 180Deg, Size De, Zinc; Product Range Ossi 74AC3685
D SUB BACK SHELL, 180DEG, SIZE DE, ZINC; Product Range:DTZK Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Body; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

D SUB BACK SHELL, 180DEG, SIZE DE, ZINC; Product Range:DTZK Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Body; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 74AC3685
Product Name D Sub Back Shell, 180Deg, Size De, Zinc; Product Range Ossi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 390 mm (15.35 inch)
Bearing Bore / Ring O.D. 14.17 inch (360 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details