OSSI D Sub Backshell, 180Deg, Size D8, Abs; Product Range Ossi DAPMK-25-JSS-K

Description
D SUB BACKSHELL, 180DEG, SIZE D8, ABS; Product Range:DAPMK Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
D SUB BACKSHELL, 180DEG, SIZE D8, ABS; Product Range:DAPMK Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, 180Deg, Size D8, Abs; Product Range Ossi - 72AC5596 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 180Deg, Size D8, Abs; Product Range Ossi
72AC5596
D Sub Backshell, 180Deg, Size D8, Abs; Product Range Ossi 72AC5596
D SUB BACKSHELL, 180DEG, SIZE D8, ABS; Product Range:DAPMK Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

D SUB BACKSHELL, 180DEG, SIZE D8, ABS; Product Range:DAPMK Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72AC5596
Product Name D Sub Backshell, 180Deg, Size D8, Abs; Product Range Ossi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3543 inch (9 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details