OSSI D Sub Backshell, 180Deg, Size Da, Pc; Product Range Ossi DAPK-15-JSS-K

Description
D SUB BACKSHELL, 180DEG, SIZE DA, PC; Product Range:DAPK Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:PC (Polycarbonate) Body; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
D SUB BACKSHELL, 180DEG, SIZE DA, PC; Product Range:DAPK Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:PC (Polycarbonate) Body; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, 180Deg, Size Da, Pc; Product Range Ossi - 72AC5593 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 180Deg, Size Da, Pc; Product Range Ossi
72AC5593
D Sub Backshell, 180Deg, Size Da, Pc; Product Range Ossi 72AC5593
D SUB BACKSHELL, 180DEG, SIZE DA, PC; Product Range:DAPK Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:PC (Polycarbonate) Body; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

D SUB BACKSHELL, 180DEG, SIZE DA, PC; Product Range:DAPK Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:PC (Polycarbonate) Body; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72AC5593
Product Name D Sub Backshell, 180Deg, Size Da, Pc; Product Range Ossi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 41.27 mm (1.62 inch)
Bearing Bore / Ring O.D. 1.38 inch (34.92 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details