S-203 SINGLE-POLE KEYLOCK --
OSLO Switch Incorporated
S-203 Single-Pole Keylock
Description
Zinc alloy die cast chrome plated housing and cylinder
11 blade criss cross tumblers. Double bitted key.
2 kinds of terminals avalable.
S203 Maintained contact screw terminal
S203A Maintained contact spade terminal
S203M Momentary contact screw terminal
S203MA Momentary contact spade terminal
Specifications
Contact Rating: 4A 125VAC, 2A 250VAC
Contact Resistance: 10 Milli-Ωs Max
Insulation Resistance: 500 Meg-Ωs Min (500 VDC)
Dielectric Strength: 1500 VAC - 1 Minute
Description
Zinc alloy die cast chrome plated housing and cylinder
11 blade criss cross tumblers. Double bitted key.
2 kinds of terminals avalable.
S203 Maintained contact screw terminal
S203A Maintained contact spade terminal
S203M Momentary contact screw terminal
S203MA Momentary contact spade terminal
Specifications
Contact Rating: 4A 125VAC, 2A 250VAC
Contact Resistance: 10 Milli-Ωs Max
Insulation Resistance: 500 Meg-Ωs Min (500 VDC)
Dielectric Strength: 1500 VAC - 1 Minute
Suppliers
Zinc alloy die cast chrome plated housing and cylinder
11 blade criss cross tumblers. Double bitted key.
2 kinds of terminals avalable.
S203 Maintained contact screw terminal
S203A Maintained contact spade terminal
S203M Momentary contact screw terminal
S203MA Momentary contact spade terminal
Specifications
Contact Rating: 4A 125VAC, 2A 250VAC
Contact Resistance: 10 Milli-Ωs Max
Insulation Resistance: 500 Meg-Ωs Min (500 VDC)
Dielectric Strength: 1500 VAC - 1 Minute
- Zinc alloy die cast chrome plated housing and cylinder
- 11 blade criss cross tumblers. Double bitted key.
- 2 kinds of terminals avalable.
- S203 Maintained contact screw terminal
- S203A Maintained contact spade terminal
- S203M Momentary contact screw terminal
- S203MA Momentary contact spade terminal
Specifications
- Contact Rating: 4A 125VAC, 2A 250VAC
- Contact Resistance: 10 Milli-Ωs Max
- Insulation Resistance: 500 Meg-Ωs Min (500 VDC)
- Dielectric Strength: 1500 VAC - 1 Minute
Supplier's Site
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
S-203 Single-Pole Keylock |
|
Actuator Type
|
Keylock
|
Unlock Full Specs
to access all available technical data
Similar Products
Construction
Single
Actuator Type
Keylock
Current Rating
10.0 amps
View Details
2 suppliers
Current Rating
16.0 amps
Operating Temperature
-55 to 85 F (-48 to 29 C)
View Details
EBE Elektro-Bau-Elemente GmbH
Construction
Multideck
Actuator Type
Bare Shaft
Positions per Pole
Up to 6 poles per wafer
View Details
Terminal Type
Cable with Connector
Operating Temperature
5 to 122 F (-15 to 50 C)
View Details