OSEPP Male Dc Barrel Jack - 2 Pack; Gender Osepp LS-00014

Description
Male DC Barrel Jack - 2 Pack; Gender:Jack; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm; Voltage Rating:
Description
Male DC Barrel Jack - 2 Pack; Gender:Jack; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm; Voltage Rating:

Suppliers

Company
Product
Description
Supplier Links
Male Dc Barrel Jack - 2 Pack; Gender Osepp - 11X5661 - Newark, An Avnet Company
Chicago, IL, United States
Male Dc Barrel Jack - 2 Pack; Gender Osepp
11X5661
Male Dc Barrel Jack - 2 Pack; Gender Osepp 11X5661
Male DC Barrel Jack - 2 Pack; Gender:Jack; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm; Voltage Rating:

Male DC Barrel Jack - 2 Pack; Gender:Jack; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm; Voltage Rating:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11X5661
Product Name Male Dc Barrel Jack - 2 Pack; Gender Osepp
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Banana Plug to 0.080″ Pin Socket, Adapter - 8012 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details