OSEPP Usb Dc Power Cable With 2.1Mm Barrel Plug; Gender Osepp LS-00011

Description
USB DC Power Cable with 2.1mm Barrel Plug; Gender:Plug; Current Rating:2A; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Wire Lead; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm
Datasheet
Description
USB DC Power Cable with 2.1mm Barrel Plug; Gender:Plug; Current Rating:2A; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Wire Lead; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Dc Power Cable With 2.1Mm Barrel Plug; Gender Osepp - 11X5659 - Newark, An Avnet Company
Chicago, IL, United States
Usb Dc Power Cable With 2.1Mm Barrel Plug; Gender Osepp
11X5659
Usb Dc Power Cable With 2.1Mm Barrel Plug; Gender Osepp 11X5659
USB DC Power Cable with 2.1mm Barrel Plug; Gender:Plug; Current Rating:2A; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Wire Lead; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm

USB DC Power Cable with 2.1mm Barrel Plug; Gender:Plug; Current Rating:2A; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Wire Lead; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11X5659
Product Name Usb Dc Power Cable With 2.1Mm Barrel Plug; Gender Osepp
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-4917-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers