OSEPP Gender Osepp LS-00005

Description
Gender:Plug; Pitch Spacing:0.1"; No. of Positions:40Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:
Description
Gender:Plug; Pitch Spacing:0.1"; No. of Positions:40Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Gender Osepp - 11X5653 - Newark, An Avnet Company
Chicago, IL, United States
Gender Osepp
11X5653
Gender Osepp 11X5653
Gender:Plug; Pitch Spacing:0.1"; No. of Positions:40Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:

Gender:Plug; Pitch Spacing:0.1"; No. of Positions:40Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 11X5653
Product Name Gender Osepp
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7758-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4H-11A1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 11
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminals - 2218.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details