OSEPP Product Range Osepp LS-00003

Description
Product Range:-; Contact Configuration:SPST; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Switch Mounting:Through Hole; Switch Terminals:PC Pin; Illumination Color:Non Illuminated; Panel Cutout (H x W):
Description
Product Range:-; Contact Configuration:SPST; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Switch Mounting:Through Hole; Switch Terminals:PC Pin; Illumination Color:Non Illuminated; Panel Cutout (H x W):

Suppliers

Company
Product
Description
Supplier Links
Product Range Osepp - 11X5651 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Osepp
11X5651
Product Range Osepp 11X5651
Product Range:-; Contact Configuration:SPST; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Switch Mounting:Through Hole; Switch Terminals:PC Pin; Illumination Color:Non Illuminated; Panel Cutout (H x W):

Product Range:-; Contact Configuration:SPST; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Switch Mounting:Through Hole; Switch Terminals:PC Pin; Illumination Color:Non Illuminated; Panel Cutout (H x W):

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 11X5651
Product Name Product Range Osepp
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Push Button Switches - 1-2364703-8 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Pushbutton - 368920 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-NNN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details