"Real Time Clock (RTC) IC Clock/Calendar 1B 3-Wire Serial 8-TSSOP (0.173"", 4.40mm Width)"
IC RTC CLK/CALENDAR SER 8TSSOP
ULTRA LOW POWER 1-BIT 32KHZ RTC,
Real Time Clock (RTC) IC Clock/Calendar 1B 3-Wire Serial 8-TSSOP (0.173", 4.40mm Width)
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 2651-V3020TP8A+-ND | V3020TP8A+ | V3020TP8A+ | V3020TP8A+ |
| Product Name | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clocks |
| Device Type | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | Real Time Clock |
| Package Type | Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | Surface Mount; SSOP; 8-TSSOP (0.173\", 4.40mm Width) | |
| Supply Voltage | 1.2 to 5.5 volts | 1.2 to 5.5 volts |