EM Microelectronic - US, Inc. Clock/Timing - Clock/Timing - Real Time Clocks - V3020SO8B+ V3020SO8B+

Description
Manufacturer: EM Microelectronic Win Source Part Number: 938505-V3020SO8B+ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Real Time Clock (RTC) IC Clock/Calendar 1B 3-Wire Serial 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks Other Part Number: IC-2818E, 2651-V3020SO8B+TR
Request a Quote Datasheet
Description
Manufacturer: EM Microelectronic Win Source Part Number: 938505-V3020SO8B+ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Real Time Clock (RTC) IC Clock/Calendar 1B 3-Wire Serial 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks Other Part Number: IC-2818E, 2651-V3020SO8B+TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - V3020SO8B+
938505-V3020SO8B+
Clock/Timing - Clock/Timing - Real Time Clocks - V3020SO8B+ 938505-V3020SO8B+
Manufacturer: EM Microelectronic Win Source Part Number: 938505-V3020SO8B+ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Real Time Clock (RTC) IC Clock/Calendar 1B 3-Wire Serial 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks Other Part Number: IC-2818E, 2651-V3020SO8B+TR

Manufacturer: EM Microelectronic
Win Source Part Number: 938505-V3020SO8B+
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Real Time Clock (RTC) IC Clock/Calendar 1B 3-Wire Serial 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
Other Part Number: IC-2818E, 2651-V3020SO8B+TR

Buy Now
Singapore, Singapore
Clock and Timing IC
690-V3020SO8B+
Clock and Timing IC 690-V3020SO8B+
IC RTC CLK/CALENDAR SER 8SOIC Product overview: V3020SO8B+ from EM Microelectronic is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-V3020SO8B+ can be used for catalog matching and distributor lookup.

IC RTC CLK/CALENDAR SER 8SOIC Product overview: V3020SO8B+ from EM Microelectronic is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-V3020SO8B+ can be used for catalog matching and distributor lookup.

Supplier's Site
Real Time Clocks - V3020SO8B+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
V3020SO8B+
Real Time Clocks V3020SO8B+
Real Time Clock (RTC) IC Clock/Calendar 1B 3-Wire Serial 8-SOIC (0.154", 3.90mm Width)

Real Time Clock (RTC) IC Clock/Calendar 1B 3-Wire Serial 8-SOIC (0.154", 3.90mm Width)

Buy Now
Clock/Timing - Real Time Clocks - V3020SO8B+ - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
V3020SO8B+
Clock/Timing - Real Time Clocks V3020SO8B+
RTC, LOW POWER, 1-BIT I/F, 32KHZ

RTC, LOW POWER, 1-BIT I/F, 32KHZ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - V3020SO8B+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
V3020SO8B+
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks V3020SO8B+
IC RTC CLK/CALENDAR SER 8SOIC

IC RTC CLK/CALENDAR SER 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number 938505-V3020SO8B+ 690-V3020SO8B+ V3020SO8B+ V3020SO8B+ V3020SO8B+
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - V3020SO8B+ Clock and Timing IC Real Time Clocks Clock/Timing - Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
Device Type Real Time Clock Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock
Package Type Surface Mount; 8-SOIC Tape & Reel (TR) Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data