Micro Crystal AG Temperature Sensor Module with RTC TS-3032-C7

Description
TS-3032-C7 is an ultra-low power 12-bit Temperature Sensor Module combined with an High Performance Temperature Compensated Real-Time Clock IC with I²C interface and High and Low Temperature Alarms with time stamp . Beside a ± 1.0 °C precise and accurate high-resolution Temperature Sensor with programmable temperature window detection interrupt and timestamp, it includes standard Real-Time Clock (RTC) functions like Calendar (100th of second through (leap-) year), Timer & Alarm, smart power management functions and User EEPROM & RAM. Factory calibrated temperature compensation of embedded 32.768 kHz crystal resonator provides ± 2.5 ppm accuracy from -40° to 85°C (±1.5 ppm 0° to 50°C; equivalent to ±0.13 sec/day and ±20 ppm +85° to +105°C). It allows extended battery life through timekeeping current as low as 160 nA over a large range (1.3 V to 5.5 V) of operating voltage. External event detection interrupt with time stamp combined with programmable password, offers security solutions against fraud and hacking. Ultra-small footprint and compact size with reliable vacuum-sealed metal lid provides all advantages of SMT fully integrated and easily implementable device for miniature and cost sensitive high volume applications. Key Specifications Temperature Accuracy: ±1°C Resolution: 12-Bit / 0.0625°C Interface: I²C Supply Voltage: 1.3 to 5.5 V Current Consumption: 160 nA Operating Temperature: -40 to +105°C Package: 3.2 x 1.5 x 0.8 mm Features 12-bit Temperature Sensor Accuracy: ±1°C typ. from -40°C to +85°C Accuracy: ±4°C typ. from +85°C to +105°C Resolution: (0.0625°C/step) Automatic Temperature Refresh (1 Hz) High and Low Temperature Alarms and Timestamp Ultra-Low Power Consumption for Long Battery Life 1.3 V to 5.5 V Operating Voltage 14 µA Operating Current During Measurement 160 nA Standby and Timekeeping Current @ 3 V & 25°C Easy integration, Low Thermal Mass, Small Size and Low Profile 3.2mm x 1.5mm x 0.8mm, 8-Pin 3.2mm x 1.5mm x 0.8mm, 8-Pin Automotive Qualification according to AEC-Q200 available Reliability / Certification Applications Precision Temperature Monitoring RTD Replacement Internet of Things (IoT) Sensors Cold Chain Metering Wearables, Portables Health Care Industrial Automotive
Request a Quote Datasheet
Description
TS-3032-C7 is an ultra-low power 12-bit Temperature Sensor Module combined with an High Performance Temperature Compensated Real-Time Clock IC with I²C interface and High and Low Temperature Alarms with time stamp . Beside a ± 1.0 °C precise and accurate high-resolution Temperature Sensor with programmable temperature window detection interrupt and timestamp, it includes standard Real-Time Clock (RTC) functions like Calendar (100th of second through (leap-) year), Timer & Alarm, smart power management functions and User EEPROM & RAM. Factory calibrated temperature compensation of embedded 32.768 kHz crystal resonator provides ± 2.5 ppm accuracy from -40° to 85°C (±1.5 ppm 0° to 50°C; equivalent to ±0.13 sec/day and ±20 ppm +85° to +105°C). It allows extended battery life through timekeeping current as low as 160 nA over a large range (1.3 V to 5.5 V) of operating voltage. External event detection interrupt with time stamp combined with programmable password, offers security solutions against fraud and hacking. Ultra-small footprint and compact size with reliable vacuum-sealed metal lid provides all advantages of SMT fully integrated and easily implementable device for miniature and cost sensitive high volume applications. Key Specifications Temperature Accuracy: ±1°C Resolution: 12-Bit / 0.0625°C Interface: I²C Supply Voltage: 1.3 to 5.5 V Current Consumption: 160 nA Operating Temperature: -40 to +105°C Package: 3.2 x 1.5 x 0.8 mm Features 12-bit Temperature Sensor Accuracy: ±1°C typ. from -40°C to +85°C Accuracy: ±4°C typ. from +85°C to +105°C Resolution: (0.0625°C/step) Automatic Temperature Refresh (1 Hz) High and Low Temperature Alarms and Timestamp Ultra-Low Power Consumption for Long Battery Life 1.3 V to 5.5 V Operating Voltage 14 µA Operating Current During Measurement 160 nA Standby and Timekeeping Current @ 3 V & 25°C Easy integration, Low Thermal Mass, Small Size and Low Profile 3.2mm x 1.5mm x 0.8mm, 8-Pin 3.2mm x 1.5mm x 0.8mm, 8-Pin Automotive Qualification according to AEC-Q200 available Reliability / Certification Applications Precision Temperature Monitoring RTD Replacement Internet of Things (IoT) Sensors Cold Chain Metering Wearables, Portables Health Care Industrial Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Grenchen, Switzerland
Temperature Sensor Module with RTC
TS-3032-C7
Temperature Sensor Module with RTC TS-3032-C7
TS-3032-C7 is an ultra-low power 12-bit Temperature Sensor Module combined with an High Performance Temperature Compensated Real-Time Clock IC with I²C interface and High and Low Temperature Alarms with time stamp . Beside a ± 1.0 °C precise and accurate high-resolution Temperature Sensor with programmable temperature window detection interrupt and timestamp, it includes standard Real-Time Clock (RTC) functions like Calendar (100th of second through (leap-) year), Timer & Alarm, smart power management functions and User EEPROM & RAM. Factory calibrated temperature compensation of embedded 32.768 kHz crystal resonator provides ± 2.5 ppm accuracy from -40° to 85°C (±1.5 ppm 0° to 50°C; equivalent to ±0.13 sec/day and ±20 ppm +85° to +105°C). It allows extended battery life through timekeeping current as low as 160 nA over a large range (1.3 V to 5.5 V) of operating voltage. External event detection interrupt with time stamp combined with programmable password, offers security solutions against fraud and hacking. Ultra-small footprint and compact size with reliable vacuum-sealed metal lid provides all advantages of SMT fully integrated and easily implementable device for miniature and cost sensitive high volume applications. Key Specifications Temperature Accuracy: ±1°C Resolution: 12-Bit / 0.0625°C Interface: I²C Supply Voltage: 1.3 to 5.5 V Current Consumption: 160 nA Operating Temperature: -40 to +105°C Package: 3.2 x 1.5 x 0.8 mm Features 12-bit Temperature Sensor Accuracy: ±1°C typ. from -40°C to +85°C Accuracy: ±4°C typ. from +85°C to +105°C Resolution: (0.0625°C/step) Automatic Temperature Refresh (1 Hz) High and Low Temperature Alarms and Timestamp Ultra-Low Power Consumption for Long Battery Life 1.3 V to 5.5 V Operating Voltage 14 µA Operating Current During Measurement 160 nA Standby and Timekeeping Current @ 3 V & 25°C Easy integration, Low Thermal Mass, Small Size and Low Profile 3.2mm x 1.5mm x 0.8mm, 8-Pin 3.2mm x 1.5mm x 0.8mm, 8-Pin Automotive Qualification according to AEC-Q200 available Reliability / Certification Applications Precision Temperature Monitoring RTD Replacement Internet of Things (IoT) Sensors Cold Chain Metering Wearables, Portables Health Care Industrial Automotive

TS-3032-C7 is an ultra-low power 12-bit Temperature Sensor Module combined with an High Performance Temperature Compensated Real-Time Clock IC with I²C interface and High and Low Temperature Alarms with time stamp . Beside a ± 1.0 °C precise and accurate high-resolution Temperature Sensor with programmable temperature window detection interrupt and timestamp, it includes standard Real-Time Clock (RTC) functions like Calendar (100th of second through (leap-) year), Timer & Alarm, smart power management functions and User EEPROM & RAM. Factory calibrated temperature compensation of embedded 32.768 kHz crystal resonator provides ± 2.5 ppm accuracy from -40° to 85°C (±1.5 ppm 0° to 50°C; equivalent to ±0.13 sec/day and ±20 ppm +85° to +105°C). It allows extended battery life through timekeeping current as low as 160 nA over a large range (1.3 V to 5.5 V) of operating voltage. External event detection interrupt with time stamp combined with programmable password, offers security solutions against fraud and hacking. Ultra-small footprint and compact size with reliable vacuum-sealed metal lid provides all advantages of SMT fully integrated and easily implementable device for miniature and cost sensitive high volume applications.

Key Specifications

  • Temperature Accuracy: ±1°C
  • Resolution: 12-Bit / 0.0625°C
  • Interface: I²C
  • Supply Voltage: 1.3 to 5.5 V
  • Current Consumption: 160 nA
  • Operating Temperature: -40 to +105°C
  • Package: 3.2 x 1.5 x 0.8 mm

Features

  • 12-bit Temperature Sensor
  • Accuracy: ±1°C typ. from -40°C to +85°C
  • Accuracy: ±4°C typ. from +85°C to +105°C
  • Resolution: (0.0625°C/step)
  • Automatic Temperature Refresh (1 Hz)
  • High and Low Temperature Alarms and Timestamp
  • Ultra-Low Power Consumption for Long Battery Life
  • 1.3 V to 5.5 V Operating Voltage
  • 14 µA Operating Current During Measurement
  • 160 nA Standby and Timekeeping Current @ 3 V & 25°C
  • Easy integration, Low Thermal Mass, Small Size and Low Profile 3.2mm x 1.5mm x 0.8mm, 8-Pin
  • 3.2mm x 1.5mm x 0.8mm, 8-Pin
  • Automotive Qualification according to AEC-Q200 available
  • Reliability / Certification

Applications

  • Precision Temperature Monitoring
  • RTD Replacement
  • Internet of Things (IoT) Sensors
  • Cold Chain
  • Metering
  • Wearables, Portables
  • Health Care
  • Industrial
  • Automotive
Supplier's Site Datasheet

Technical Specifications

  Micro Crystal AG
Product Category Sensor Chips
Product Number TS-3032-C7
Product Name Temperature Sensor Module with RTC
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers