Renata US Battery Products - Battery Holders, Clips, Contacts SMTU2450N-LF.TR

Description
Win Source Part Number: 1094610-SMTU2450N-LF .TR Category: Battery Products>Battery Holders, Clips, Contacts Termination Style: SMD (SMT) Tab Package: Tape & Reel (TR) Standard Package: 500 Style: Holder (Open) Number of Cells: 1 Battery Cell Size: Coin, 24.5mm Mounting Type: PCB, Surface Mount Temperature Range - Operating: -40°C ~ 100°C Battery Type, Function: Coin Cell, Holder Battery Series: 2450 ECCN: 3A001 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Renata Batteries Other Names: 2984-SMTU2450N-LF.TR
Request a Quote Datasheet
Description
Win Source Part Number: 1094610-SMTU2450N-LF .TR Category: Battery Products>Battery Holders, Clips, Contacts Termination Style: SMD (SMT) Tab Package: Tape & Reel (TR) Standard Package: 500 Style: Holder (Open) Number of Cells: 1 Battery Cell Size: Coin, 24.5mm Mounting Type: PCB, Surface Mount Temperature Range - Operating: -40°C ~ 100°C Battery Type, Function: Coin Cell, Holder Battery Series: 2450 ECCN: 3A001 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Renata Batteries Other Names: 2984-SMTU2450N-LF.TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Products - Battery Holders, Clips, Contacts - 1094610-SMTU2450N-LF.TR - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Battery Holders, Clips, Contacts
1094610-SMTU2450N-LF.TR
Battery Products - Battery Holders, Clips, Contacts 1094610-SMTU2450N-LF.TR
Win Source Part Number: 1094610-SMTU2450N-LF .TR Category: Battery Products>Battery Holders, Clips, Contacts Termination Style: SMD (SMT) Tab Package: Tape & Reel (TR) Standard Package: 500 Style: Holder (Open) Number of Cells: 1 Battery Cell Size: Coin, 24.5mm Mounting Type: PCB, Surface Mount Temperature Range - Operating: -40°C ~ 100°C Battery Type, Function: Coin Cell, Holder Battery Series: 2450 ECCN: 3A001 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Renata Batteries Other Names: 2984-SMTU2450N-LF.TR

Win Source Part Number: 1094610-SMTU2450N-LF.TR
Category: Battery Products>Battery Holders, Clips, Contacts
Termination Style: SMD (SMT) Tab
Package: Tape & Reel (TR)
Standard Package: 500
Style: Holder (Open)
Number of Cells: 1
Battery Cell Size: Coin, 24.5mm
Mounting Type: PCB, Surface Mount
Temperature Range - Operating: -40°C ~ 100°C
Battery Type, Function: Coin Cell, Holder
Battery Series: 2450
ECCN: 3A001
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: Renata Batteries
Other Names: 2984-SMTU2450N-LF.TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Batteries
Product Number 1094610-SMTU2450N-LF.TR
Product Name Battery Products - Battery Holders, Clips, Contacts
Specialty Cells Coin Cell or Button Cell
Unlock Full Specs
to access all available technical data

Similar Products

BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Lead Acid Batteries - 1224862 - RS Components, Ltd.
Specs
Lead Acid Batteries Absorbent Glass Mat; Agm
Application Mobility and traction
Capacity 42 ampere-hr
View Details