Manufacturer: Renata Batteries
Win Source Part Number: 1335333-SMTU1632-LF
Category: Battery Products>Battery Holders, Clips, Contacts
Packaging: Tray
Termination Style: SMD (SMT) Tab
Standard Package: 50
Mounting: PCB, Surface Mount
Style: Holder (Open)
Number of Cells: 1
Battery Cell Size: Coin, 16.0mm
Temperature Range - Operating: -40°C ~ 100°C
Battery Type, Function: Coin Cell, Holder
Battery Series: 1632
ECCN: 3A001
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Other Part Number: 2984-SMTU1632-LF
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Batteries |
| Product Number | 1335333-SMTU1632-LF |
| Product Name | Battery Products - Battery Holders, Clips, Contacts |
| Operating Temperature | -40 to 212 F (-40 to 100 C) |