Renata US Battery Products - Battery Holders, Clips, Contacts SMTU1225-LF.TR

Description
Manufacturer: Renata Batteries Win Source Part Number: 1335327-SMTU1225-LF. TR Category: Battery Products>Battery Holders, Clips, Contacts Packaging: Reel - TR Termination Style: SMD (SMT) Tab Standard Package: 500 Mounting: PCB, Surface Mount Style: Holder (Open) Number of Cells: 1 Battery Cell Size: Coin, 12.5mm Temperature Range - Operating: -40°C ~ 100°C Battery Type, Function: Coin Cell, Holder Battery Series: 1225 ECCN: 3A001 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Other Part Number: 2984-SMTU1225-LF.TR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Renata Batteries Win Source Part Number: 1335327-SMTU1225-LF. TR Category: Battery Products>Battery Holders, Clips, Contacts Packaging: Reel - TR Termination Style: SMD (SMT) Tab Standard Package: 500 Mounting: PCB, Surface Mount Style: Holder (Open) Number of Cells: 1 Battery Cell Size: Coin, 12.5mm Temperature Range - Operating: -40°C ~ 100°C Battery Type, Function: Coin Cell, Holder Battery Series: 1225 ECCN: 3A001 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Other Part Number: 2984-SMTU1225-LF.TR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Products - Battery Holders, Clips, Contacts - 1335327-SMTU1225-LF.TR - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Battery Holders, Clips, Contacts
1335327-SMTU1225-LF.TR
Battery Products - Battery Holders, Clips, Contacts 1335327-SMTU1225-LF.TR
Manufacturer: Renata Batteries Win Source Part Number: 1335327-SMTU1225-LF. TR Category: Battery Products>Battery Holders, Clips, Contacts Packaging: Reel - TR Termination Style: SMD (SMT) Tab Standard Package: 500 Mounting: PCB, Surface Mount Style: Holder (Open) Number of Cells: 1 Battery Cell Size: Coin, 12.5mm Temperature Range - Operating: -40°C ~ 100°C Battery Type, Function: Coin Cell, Holder Battery Series: 1225 ECCN: 3A001 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Other Part Number: 2984-SMTU1225-LF.TR RoHS Status: ROHS3 Compliant

Manufacturer: Renata Batteries
Win Source Part Number: 1335327-SMTU1225-LF.TR
Category: Battery Products>Battery Holders, Clips, Contacts
Packaging: Reel - TR
Termination Style: SMD (SMT) Tab
Standard Package: 500
Mounting: PCB, Surface Mount
Style: Holder (Open)
Number of Cells: 1
Battery Cell Size: Coin, 12.5mm
Temperature Range - Operating: -40°C ~ 100°C
Battery Type, Function: Coin Cell, Holder
Battery Series: 1225
ECCN: 3A001
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Other Part Number: 2984-SMTU1225-LF.TR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Batteries
Product Number 1335327-SMTU1225-LF.TR
Product Name Battery Products - Battery Holders, Clips, Contacts
Specialty Cells Coin Cell or Button Cell
Unlock Full Specs
to access all available technical data

Similar Products

Speciality Size Rechargeable Batteries - 192428 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Voltage 12 volts
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details