Micro Crystal AG Rtc, I2C, Rv-3029, 8Ppm, 10Son; Date Format Micro Crystal RV-3029-C3-TB-QA-OPT.A

Description
RTC, I2C, RV-3029, 8PPM, 10SON; Date Format:YYYY:MM:DD:Hr :Min:Secs; Clock Format:24Hr; Clock IC Type:RTC; Supply Voltage Min:1.3V; Supply Voltage Max:5.5V; Clock IC Case Style:SON; No. of Pins:10Pins; IC Interface Type:I2C; OperatingRoHS Compliant: Yes
Datasheet
Description
RTC, I2C, RV-3029, 8PPM, 10SON; Date Format:YYYY:MM:DD:Hr :Min:Secs; Clock Format:24Hr; Clock IC Type:RTC; Supply Voltage Min:1.3V; Supply Voltage Max:5.5V; Clock IC Case Style:SON; No. of Pins:10Pins; IC Interface Type:I2C; OperatingRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rtc, I2C, Rv-3029, 8Ppm, 10Son; Date Format Micro Crystal - 09X0508 - Newark, An Avnet Company
Chicago, IL, United States
Rtc, I2C, Rv-3029, 8Ppm, 10Son; Date Format Micro Crystal
09X0508
Rtc, I2C, Rv-3029, 8Ppm, 10Son; Date Format Micro Crystal 09X0508
RTC, I2C, RV-3029, 8PPM, 10SON; Date Format:YYYY:MM:DD:Hr :Min:Secs; Clock Format:24Hr; Clock IC Type:RTC; Supply Voltage Min:1.3V; Supply Voltage Max:5.5V; Clock IC Case Style:SON; No. of Pins:10Pins; IC Interface Type:I2C; OperatingRoHS Compliant: Yes

RTC, I2C, RV-3029, 8PPM, 10SON; Date Format:YYYY:MM:DD:Hr:Min:Secs; Clock Format:24Hr; Clock IC Type:RTC; Supply Voltage Min:1.3V; Supply Voltage Max:5.5V; Clock IC Case Style:SON; No. of Pins:10Pins; IC Interface Type:I2C; OperatingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Clocks
Product Number 09X0508
Product Name Rtc, I2C, Rv-3029, 8Ppm, 10Son; Date Format Micro Crystal
Device Type RTC; Real Time Clock
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-8263-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28329OXCT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 133 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22801FXC - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers