Renata SA Battery NL5077-LF

Description
HOLDER, BATTERY, HORIZONTAL, FOR CR; BATTERY SIZES ACCEPTED:2450; NO. OF BATTERIES:1; BATTERY HOLDER MOUNT:THROUGH HOLE; PRODUCT RANGE:-; SVHC:NO SVHC (27-JUN-2018); ACCESSORY TYPE:BATTERY HOLDER; BATTERY SIZE CODE:2450; BATTERY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
HOLDER, BATTERY, HORIZONTAL, FOR CR; BATTERY SIZES ACCEPTED:2450; NO. OF BATTERIES:1; BATTERY HOLDER MOUNT:THROUGH HOLE; PRODUCT RANGE:-; SVHC:NO SVHC (27-JUN-2018); ACCESSORY TYPE:BATTERY HOLDER; BATTERY SIZE CODE:2450; BATTERY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Battery - 18573330 - Radwell International
Willingboro, NJ, United States
Battery
18573330
Battery 18573330
HOLDER, BATTERY, HORIZONTAL, FOR CR; BATTERY SIZES ACCEPTED:2450; NO. OF BATTERIES:1; BATTERY HOLDER MOUNT:THROUGH HOLE; PRODUCT RANGE:-; SVHC:NO SVHC (27-JUN-2018); ACCESSORY TYPE:BATTERY HOLDER; BATTERY SIZE CODE:2450; BATTERY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HOLDER, BATTERY, HORIZONTAL, FOR CR; BATTERY SIZES ACCEPTED:2450; NO. OF BATTERIES:1; BATTERY HOLDER MOUNT:THROUGH HOLE; PRODUCT RANGE:-; SVHC:NO SVHC (27-JUN-2018); ACCESSORY TYPE:BATTERY HOLDER; BATTERY SIZE CODE:2450; BATTERY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Batteries
Product Number 18573330
Product Name Battery
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1468-24V - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 105 ampere-hr
Width / Diameter 6 inch (152 mm)
View Details
AA Batteries - 1835705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Cylindrical Battery Sizes AA
Specialty Cells Aa
Capacity 2.4 ampere-hr
View Details