Renata US Battery Products - Battery Holders, Clips, Contacts HU2430-LF

Description
Win Source Part Number: 1339051-HU2430-LF Category: Battery Products - Battery Holders, Clips, Contacts Termination Style: PC Pin Package: Tray Standard Package: 50 Style: Holder (Open) Number of Cells: 1 Battery Cell Size: Coin, 24.5mm Mounting Type: PCB, Through Hole Temperature Range - Operating: -40°C ~ 100°C Battery Type, Function: Coin Cell, Holder Battery Series: 2430 ECCN: 3A001 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Renata Batteries
Request a Quote Datasheet
Description
Win Source Part Number: 1339051-HU2430-LF Category: Battery Products - Battery Holders, Clips, Contacts Termination Style: PC Pin Package: Tray Standard Package: 50 Style: Holder (Open) Number of Cells: 1 Battery Cell Size: Coin, 24.5mm Mounting Type: PCB, Through Hole Temperature Range - Operating: -40°C ~ 100°C Battery Type, Function: Coin Cell, Holder Battery Series: 2430 ECCN: 3A001 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Renata Batteries
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Products - Battery Holders, Clips, Contacts - HU2430-LF - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Battery Holders, Clips, Contacts
HU2430-LF
Battery Products - Battery Holders, Clips, Contacts HU2430-LF
Win Source Part Number: 1339051-HU2430-LF Category: Battery Products - Battery Holders, Clips, Contacts Termination Style: PC Pin Package: Tray Standard Package: 50 Style: Holder (Open) Number of Cells: 1 Battery Cell Size: Coin, 24.5mm Mounting Type: PCB, Through Hole Temperature Range - Operating: -40°C ~ 100°C Battery Type, Function: Coin Cell, Holder Battery Series: 2430 ECCN: 3A001 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Renata Batteries

Win Source Part Number: 1339051-HU2430-LF
Category: Battery Products - Battery Holders, Clips, Contacts
Termination Style: PC Pin
Package: Tray
Standard Package: 50
Style: Holder (Open)
Number of Cells: 1
Battery Cell Size: Coin, 24.5mm
Mounting Type: PCB, Through Hole
Temperature Range - Operating: -40°C ~ 100°C
Battery Type, Function: Coin Cell, Holder
Battery Series: 2430
ECCN: 3A001
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: Renata Batteries

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Holders
Product Number HU2430-LF
Product Name Battery Products - Battery Holders, Clips, Contacts
Cell Capacity Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Battery Holders - Surface Mount Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting Surface Mount
View Details
Embedded Battery Box - BC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Cell Capacity Multiple Cell
Number of Cells Two to Four
View Details
4 AA Cell Holder with PC connector - 2478CN - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
3 suppliers
 - 5005280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Single Cell
Cell Size 9V
View Details