Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Antenna Not Included Chassis Mount
Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Antenna Not Included Chassis Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Modules | RF Transceivers |
| Product Number | 2651-EMBC22-F141-H1111-ND | EMBC22-F141-H1111 |
| Product Name | RF Receiver, Transmitter, and Transceiver Finished Units | RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | |
| Applications | Mobile / Wireless Systems | |
| Operating Frequency | 2400 MHz | 2400 MHz |
| Output Power | 6 dBm | 6 dBm |