EM Microelectronic - US, Inc. RF Transceiver ICs - EM9304V01CS25B EM9304V01CS25B

Description
Manufacturer: EM Microelectronic Win Source Part Number: 918033-EM9304V01CS25 B Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 25-UFBGA, WLCSP Package: 25-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: EM9304 Categories: RF/IF and RFID Case / Package: 25-WLCSP (2.34x2.21) ECCN: 5A002A1 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected Other Part Number: 2651-EM9304V01CS25BD KR, 2651-EM9304V01CS25BT R, IC-6474, 2651-EM9304V01CS25BC T
Request a Quote
Description
Manufacturer: EM Microelectronic Win Source Part Number: 918033-EM9304V01CS25 B Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 25-UFBGA, WLCSP Package: 25-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: EM9304 Categories: RF/IF and RFID Case / Package: 25-WLCSP (2.34x2.21) ECCN: 5A002A1 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected Other Part Number: 2651-EM9304V01CS25BD KR, 2651-EM9304V01CS25BT R, IC-6474, 2651-EM9304V01CS25BC T
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - EM9304V01CS25B - 918033-EM9304V01CS25B - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - EM9304V01CS25B
918033-EM9304V01CS25B
RF Transceiver ICs - EM9304V01CS25B 918033-EM9304V01CS25B
Manufacturer: EM Microelectronic Win Source Part Number: 918033-EM9304V01CS25 B Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 25-UFBGA, WLCSP Package: 25-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: EM9304 Categories: RF/IF and RFID Case / Package: 25-WLCSP (2.34x2.21) ECCN: 5A002A1 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected Other Part Number: 2651-EM9304V01CS25BD KR, 2651-EM9304V01CS25BT R, IC-6474, 2651-EM9304V01CS25BC T

Manufacturer: EM Microelectronic
Win Source Part Number: 918033-EM9304V01CS25B
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 25-UFBGA, WLCSP
Package: 25-UFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Family Name: EM9304
Categories: RF/IF and RFID
Case / Package: 25-WLCSP (2.34x2.21)
ECCN: 5A002A1
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
Other Part Number: 2651-EM9304V01CS25BDKR, 2651-EM9304V01CS25BTR, IC-6474, 2651-EM9304V01CS25BCT

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 918033-EM9304V01CS25B
Product Name RF Transceiver ICs - EM9304V01CS25B
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-335 4308RV-335XJLD , 4308RV-335XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details