EM Microelectronic - US, Inc. Crystals, Oscillators, Resonators - Oscillators EM7604V20SCP4B+

Description
Win Source Part Number: 1014531-EM7604V20SCP 4B+ Category: Crystals, Oscillators, Resonators>Oscillato rs Series: EM7604-C7 Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 32.768 kHz Function: Enable/Disable Output: CMOS Current - Supply (Max): 1mA Voltage - Supply: 1.2V ~ 5.5V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -10°C ~ 85°C Dimension: 0.126" L x 0.061" W (3.20mm x 1.50mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: EM Microelectronic Other Names: 2651-EM7604V20SCP4B+ TR,2651-EM7604V20SCP 4B+DKR,2651-EM7604V2 0SCP4B+CT,IC-5168 Base Product Number: EM7604
Request a Quote Datasheet
Description
Win Source Part Number: 1014531-EM7604V20SCP 4B+ Category: Crystals, Oscillators, Resonators>Oscillato rs Series: EM7604-C7 Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 32.768 kHz Function: Enable/Disable Output: CMOS Current - Supply (Max): 1mA Voltage - Supply: 1.2V ~ 5.5V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -10°C ~ 85°C Dimension: 0.126" L x 0.061" W (3.20mm x 1.50mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: EM Microelectronic Other Names: 2651-EM7604V20SCP4B+ TR,2651-EM7604V20SCP 4B+DKR,2651-EM7604V2 0SCP4B+CT,IC-5168 Base Product Number: EM7604
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1014531-EM7604V20SCP4B+ - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1014531-EM7604V20SCP4B+
Crystals, Oscillators, Resonators - Oscillators 1014531-EM7604V20SCP4B+
Win Source Part Number: 1014531-EM7604V20SCP 4B+ Category: Crystals, Oscillators, Resonators>Oscillato rs Series: EM7604-C7 Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 32.768 kHz Function: Enable/Disable Output: CMOS Current - Supply (Max): 1mA Voltage - Supply: 1.2V ~ 5.5V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -10°C ~ 85°C Dimension: 0.126" L x 0.061" W (3.20mm x 1.50mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: EM Microelectronic Other Names: 2651-EM7604V20SCP4B+ TR,2651-EM7604V20SCP 4B+DKR,2651-EM7604V2 0SCP4B+CT,IC-5168 Base Product Number: EM7604

Win Source Part Number: 1014531-EM7604V20SCP4B+
Category: Crystals, Oscillators, Resonators>Oscillators
Series: EM7604-C7
Type: XO (Standard)
Package: Tape & Reel
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 32.768 kHz
Function: Enable/Disable
Output: CMOS
Current - Supply (Max): 1mA
Voltage - Supply: 1.2V ~ 5.5V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -10°C ~ 85°C
Dimension: 0.126" L x 0.061" W (3.20mm x 1.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: EM Microelectronic
Other Names: 2651-EM7604V20SCP4B+TR,2651-EM7604V20SCP4B+DKR,2651-EM7604V20SCP4B+CT,IC-5168
Base Product Number: EM7604

Buy Now Datasheet
Oscillators - 2651-EM7604V20SCP4B+DKR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz XO (Standard) CMOS Oscillator 1.2V ~ 5.5V Enable/Disable 4-SMD, No Lead

32.768kHz XO (Standard) CMOS Oscillator 1.2V ~ 5.5V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 2651-EM7604V20SCP4B+CT-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz XO (Standard) CMOS Oscillator 1.2V ~ 5.5V Enable/Disable 4-SMD, No Lead

32.768kHz XO (Standard) CMOS Oscillator 1.2V ~ 5.5V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 2651-EM7604V20SCP4B+TR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz XO (Standard) CMOS Oscillator 1.2V ~ 5.5V Enable/Disable 4-SMD, No Lead

32.768kHz XO (Standard) CMOS Oscillator 1.2V ~ 5.5V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1014531-EM7604V20SCP4B+ 2651-EM7604V20SCP4B+DKR-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency 0.0328 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-33-JEM-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
VCO / SURF MOUNT / RoHS - ROS-1000PV+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - LMK60I2-100M00SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers