EM Microelectronic - US, Inc. Oscillators EM7604V00SP6B+

Description
32.768kHz XO (Standard) CMOS Oscillator 1.2V ~ 5.5V Enable/Disable SOT-23-6
Request a Quote Datasheet
Description
32.768kHz XO (Standard) CMOS Oscillator 1.2V ~ 5.5V Enable/Disable SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 2651-EM7604V00SP6B+CT-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz XO (Standard) CMOS Oscillator 1.2V ~ 5.5V Enable/Disable SOT-23-6

32.768kHz XO (Standard) CMOS Oscillator 1.2V ~ 5.5V Enable/Disable SOT-23-6

Buy Now Datasheet
Oscillators - 2651-EM7604V00SP6B+TR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz XO (Standard) CMOS Oscillator 1.2V ~ 5.5V Enable/Disable SOT-23-6

32.768kHz XO (Standard) CMOS Oscillator 1.2V ~ 5.5V Enable/Disable SOT-23-6

Buy Now Datasheet
Oscillators - 2651-EM7604V00SP6B+DKR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz XO (Standard) CMOS Oscillator 1.2V ~ 5.5V Enable/Disable SOT-23-6

32.768kHz XO (Standard) CMOS Oscillator 1.2V ~ 5.5V Enable/Disable SOT-23-6

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 957953-EM7604V00SP6B+ - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
957953-EM7604V00SP6B+
Crystals, Oscillators, Resonators - Oscillators 957953-EM7604V00SP6B+
Win Source Part Number: 957953-EM7604V00SP6B + Category: Crystals, Oscillators, Resonators>Oscillato rs Series: EM7604 Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.057" (1.45mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 32.768 kHz Function: Enable/Disable Output: CMOS Current - Supply (Max): 1mA Voltage - Supply: 1.2V ~ 5.5V Package / Case: SOT-23-6 Temperature Range - Operating: -10°C ~ 85°C Dimension: 0.114" L x 0.063" W (2.90mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: EM Microelectronic Other Names: 2651-EM7604V00SP6B+D KR,2651-EM7604V00SP6 B+TR,2651-EM7604V00S P6B+CT,IC-6082E Base Product Number: EM7604

Win Source Part Number: 957953-EM7604V00SP6B+
Category: Crystals, Oscillators, Resonators>Oscillators
Series: EM7604
Type: XO (Standard)
Package: Tape & Reel
Height - Seated (Max): 0.057" (1.45mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 32.768 kHz
Function: Enable/Disable
Output: CMOS
Current - Supply (Max): 1mA
Voltage - Supply: 1.2V ~ 5.5V
Package / Case: SOT-23-6
Temperature Range - Operating: -10°C ~ 85°C
Dimension: 0.114" L x 0.063" W (2.90mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: EM Microelectronic
Other Names: 2651-EM7604V00SP6B+DKR,2651-EM7604V00SP6B+TR,2651-EM7604V00SP6B+CT,IC-6082E
Base Product Number: EM7604

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 2651-EM7604V00SP6B+CT-ND 957953-EM7604V00SP6B+
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; SOT-23-6 Surface Mount; SOT-23-6
Operating Temperature -10 to 85 C (14 to 185 F) -10 to 85 C (14 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT9001AC-43-33E1-48.00000T-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Exposed Pad
Features / Standards Lead-Free
View Details
2 suppliers
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CMM - 093240-LMC555CMM - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-VSSOP
Frequency 3 MHz
View Details
3 suppliers
Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details
4 Pin Oscillator S7 - S73305-33.3333-30-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 33.33 MHz
Frequency Stability 50 ppm
View Details