EM Microelectronic - US, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose EM6819F4-A005-LF20D+

Description
Win Source Part Number: 980866-EM6819F4-A005 -LF20D+ Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel (TR) Applications: Converter, Power Supplies Standard Package: 2,450 Mounting: SMD (SMT) Voltage - Output: Multiple Voltage - Input: 0.9V ~ 3.6V Number of Outputs: 8 Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.31.0001 Mfr: EM Microelectronic Other Names: IC-6305,2651-EM6819F 4-A005-LF20D+TR
Request a Quote Datasheet
Description
Win Source Part Number: 980866-EM6819F4-A005 -LF20D+ Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel (TR) Applications: Converter, Power Supplies Standard Package: 2,450 Mounting: SMD (SMT) Voltage - Output: Multiple Voltage - Input: 0.9V ~ 3.6V Number of Outputs: 8 Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.31.0001 Mfr: EM Microelectronic Other Names: IC-6305,2651-EM6819F 4-A005-LF20D+TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose - 980866-EM6819F4-A005-LF20D+ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
980866-EM6819F4-A005-LF20D+
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose 980866-EM6819F4-A005-LF20D+
Win Source Part Number: 980866-EM6819F4-A005 -LF20D+ Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel (TR) Applications: Converter, Power Supplies Standard Package: 2,450 Mounting: SMD (SMT) Voltage - Output: Multiple Voltage - Input: 0.9V ~ 3.6V Number of Outputs: 8 Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.31.0001 Mfr: EM Microelectronic Other Names: IC-6305,2651-EM6819F 4-A005-LF20D+TR

Win Source Part Number: 980866-EM6819F4-A005-LF20D+
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tape & Reel (TR)
Applications: Converter, Power Supplies
Standard Package: 2,450
Mounting: SMD (SMT)
Voltage - Output: Multiple
Voltage - Input: 0.9V ~ 3.6V
Number of Outputs: 8
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.31.0001
Mfr: EM Microelectronic
Other Names: IC-6305,2651-EM6819F4-A005-LF20D+TR

Buy Now
PMIC - Voltage Regulators - Special Purpose - EM6819F4-A005-LF20D+ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
EM6819F4-A005-LF20D+
PMIC - Voltage Regulators - Special Purpose EM6819F4-A005-LF20D+
SUB-1V (0.6V) 8BIT FLASH MCU DC

SUB-1V (0.6V) 8BIT FLASH MCU DC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 980866-EM6819F4-A005-LF20D+ EM6819F4-A005-LF20D+
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tape & Reel (TR) Other; 20-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3977SLPTR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.5 amps
View Details
Power Distribution Switches, Load Drivers - BTS50301EJAXUMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details