Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Win Source Part Number: 969865-EM6354XSP5B-2
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: 2.93V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: EM Microelectronic
Other Names: IC-4167E,2651-EM6354
RESET CIRCUIT WITH ADJUSTABLE DE Product overview: EM6354XSP5B-2.9+ from EM Microelectronic is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-EM6354XSP5B-2.9+
RESET CIRCUIT WITH ADJUSTABLE DE
RESET CIRCUIT WITH ADJUSTABLE DE
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 2651-EM6354XSP5B-2.9+TR-ND | 969865-EM6354XSP5B-2.9+ | 691-EM6354XSP5B-2.9+ | EM6354XSP5B-2.9+ | EM6354XSP5B-2.9+ |
| Product Name | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Features | Manual Reset | ||||
| Output Options | Active Low; Push-Pull, Totem Pole | Inverting; Active Low | Push-Pull, Totem Pole | ||
| Type | SC-74A, SOT-753 | Tape & Reel (TR) | SC-74A, SOT-753 |