EM Microelectronic - US, Inc. PMIC - PMIC - Supervisors - EM6353BZ2SP3B-3.1+ EM6353BZ2SP3B-3.1+

Description
Manufacturer: EM Microelectronic Win Source Part Number: 870395-EM6353BZ2SP3B -3.1+ Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks Other Part Number: IC-4261E, 2651-EM6353BZ2SP3B-3 .1+TR
Request a Quote Datasheet
Description
Manufacturer: EM Microelectronic Win Source Part Number: 870395-EM6353BZ2SP3B -3.1+ Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks Other Part Number: IC-4261E, 2651-EM6353BZ2SP3B-3 .1+TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - EM6353BZ2SP3B-3.1+ - 870395-EM6353BZ2SP3B-3.1+ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - EM6353BZ2SP3B-3.1+
870395-EM6353BZ2SP3B-3.1+
PMIC - PMIC - Supervisors - EM6353BZ2SP3B-3.1+ 870395-EM6353BZ2SP3B-3.1+
Manufacturer: EM Microelectronic Win Source Part Number: 870395-EM6353BZ2SP3B -3.1+ Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks Other Part Number: IC-4261E, 2651-EM6353BZ2SP3B-3 .1+TR

Manufacturer: EM Microelectronic
Win Source Part Number: 870395-EM6353BZ2SP3B-3.1+
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
Other Part Number: IC-4261E, 2651-EM6353BZ2SP3B-3.1+TR

Buy Now
Singapore, Singapore
Low-Power Voltage Supervisor IC
691-EM6353BZ2SP3B-3.1+
Low-Power Voltage Supervisor IC 691-EM6353BZ2SP3B-3.1+
ULTRA LOW POWER RESET CIRCUIT WI Product overview: EM6353BZ2SP3B-3.1+ from EM Microelectronic is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-EM6353BZ2SP3B-3. 1+ can be used for catalog matching and distributor lookup.

ULTRA LOW POWER RESET CIRCUIT WI Product overview: EM6353BZ2SP3B-3.1+ from EM Microelectronic is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-EM6353BZ2SP3B-3.1+ can be used for catalog matching and distributor lookup.

Supplier's Site
Supervisors - EM6353BZ2SP3B-3.1+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now
PMIC - Supervisors - EM6353BZ2SP3B-3.1+ - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
EM6353BZ2SP3B-3.1+
PMIC - Supervisors EM6353BZ2SP3B-3.1+
ULTRA LOW POWER RESET CIRCUIT WI

ULTRA LOW POWER RESET CIRCUIT WI

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
EM6353BZ2SP3B-3.1+
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors EM6353BZ2SP3B-3.1+
ULTRA LOW POWER RESET CIRCUIT WI

ULTRA LOW POWER RESET CIRCUIT WI

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 870395-EM6353BZ2SP3B-3.1+ 691-EM6353BZ2SP3B-3.1+ EM6353BZ2SP3B-3.1+ EM6353BZ2SP3B-3.1+ EM6353BZ2SP3B-3.1+
Product Name PMIC - PMIC - Supervisors - EM6353BZ2SP3B-3.1+ Low-Power Voltage Supervisor IC Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Output Options Inverting Push-Pull, Totem Pole
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1815-10AKS-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
 - IP4047CX6/LF,135 - Rochester Electronics
Nexperia B.V.
Specs
Type CSP; WLCSP6
View Details