Win Source Part Number: 1315289-EM6352XSP3B-
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Voltage Detector
Package: Tape & Reel (TR)
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 9µs Minimum
Voltage - Threshold: 2.63V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: EM Microelectronic
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
ULTRA LOW POWER VOLTAGE DETECTOR Product overview: EM6352XSP3B-2.6+ from EM Microelectronic is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-EM6352XSP3B-2.6+
ULTRA LOW POWER VOLTAGE DETECTOR
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
ULTRA LOW POWER VOLTAGE DETECTOR
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1315289-EM6352XSP3B-2.6+ | 2651-EM6352XSP3B-2.6+TR-ND | 691-EM6352XSP3B-2.6+ | EM6352XSP3B-2.6+ | EM6352XSP3B-2.6+ | EM6352XSP3B-2.6+ |
| Product Name | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors | Low-Power Voltage Supervisor IC | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1; 1 | 1 | 1; 1 |