EM Microelectronic - US, Inc. Supervisors EM6323LYSP5B-2.9+

Description
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 2651-EM6323LYSP5B-2.9+TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Supervisors - EM6323LYSP5B-2.9+ - 849685-EM6323LYSP5B-2.9+ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - EM6323LYSP5B-2.9+
849685-EM6323LYSP5B-2.9+
PMIC - PMIC - Supervisors - EM6323LYSP5B-2.9+ 849685-EM6323LYSP5B-2.9+
Manufacturer: EM Microelectronic Win Source Part Number: 849685-EM6323LYSP5B- 2.9+ Features: Supervisor 1 Channel Package: Reel - TR Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks Other Part Number: IC-4406E, 2651-EM6323LYSP5B-2. 9+TR

Manufacturer: EM Microelectronic
Win Source Part Number: 849685-EM6323LYSP5B-2.9+
Features: Supervisor 1 Channel
Package: Reel - TR
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
Other Part Number: IC-4406E, 2651-EM6323LYSP5B-2.9+TR

Buy Now
1.3V 4.6V Voltage Supervisor IC - 691-EM6323LYSP5B-2.9+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.3V 4.6V Voltage Supervisor IC
691-EM6323LYSP5B-2.9+
1.3V 4.6V Voltage Supervisor IC 691-EM6323LYSP5B-2.9+
LOW VOLTAGE (1.3V-4.6V) RESET CI Product overview: EM6323LYSP5B-2.9+ from EM Microelectronic is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 4.6V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.3V, 4.6V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-EM6323LYSP5B-2.9 + can be used for catalog matching and distributor lookup.

LOW VOLTAGE (1.3V-4.6V) RESET CI Product overview: EM6323LYSP5B-2.9+ from EM Microelectronic is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 4.6V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.3V, 4.6V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-EM6323LYSP5B-2.9+ can be used for catalog matching and distributor lookup.

Supplier's Site
Supervisors - EM6323LYSP5B-2.9+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
EM6323LYSP5B-2.9+
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors EM6323LYSP5B-2.9+
LOW VOLTAGE (1.3V-4.6V) RESET CI

LOW VOLTAGE (1.3V-4.6V) RESET CI

Supplier's Site
PMIC - Supervisors - EM6323LYSP5B-2.9+ - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
EM6323LYSP5B-2.9+
PMIC - Supervisors EM6323LYSP5B-2.9+
LOW VOLTAGE (1.3V-4.6V) RESET CI

LOW VOLTAGE (1.3V-4.6V) RESET CI

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 2651-EM6323LYSP5B-2.9+TR-ND 849685-EM6323LYSP5B-2.9+ 691-EM6323LYSP5B-2.9+ EM6323LYSP5B-2.9+ EM6323LYSP5B-2.9+ EM6323LYSP5B-2.9+
Product Name Supervisors PMIC - PMIC - Supervisors - EM6323LYSP5B-2.9+ 1.3V 4.6V Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Features Manual Reset
Output Options Open Drain; Active Low Inverting Open Drain Open Drain; Open Drain or Open Collector
Type SC-74A, SOT-753 Tape & Reel (TR) SC-74A, SOT-753 SC-74A, SOT-753
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906460P - RS Components, Ltd.
Specs
Type SC-70; SC-70
View Details
Voltage Reference - ATL431EAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1232ARMZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details