Manufacturer: EM Microelectronic
Win Source Part Number: 822502-EM6323LXSP5B-
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
LOW VOLTAGE (1.3V-4.6V) RESET CI Product overview: EM6323LXSP5B-2.9+ from EM Microelectronic is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 4.6V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.3V, 4.6V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-EM6323LXSP5B-2.9
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
LOW VOLTAGE (1.3V-4.6V) RESET CI
LOW VOLTAGE (1.3V-4.6V) RESET CI
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 822502-EM6323LXSP5B-2.9+ | 691-EM6323LXSP5B-2.9+ | 2651-EM6323LXSP5B-2.9+TR-ND | EM6323LXSP5B-2.9+ | EM6323LXSP5B-2.9+ |
| Product Name | PMIC - PMIC - Supervisors - EM6323LXSP5B-2.9+ | 1.3V 4.6V Voltage Supervisor IC | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Output Options | Inverting | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||
| Number of Supplies | 1 | 1; 1 | |||
| Type | Tape & Reel (TR) | SC-74A, SOT-753 | SC-74A, SOT-753 |