RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-TSSOP (0.173", 4.40mm Width)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | EM4094TP20B+ |
| Product Name | RFID, RF Access, Monitoring ICs |
| Device Type | Receiver |
| Interface | Serial |
| Features | RoHS |
| Supply Voltage | Other; 4.5V ~ 5.5V |