EM Microelectronic - US, Inc. RF/IF and RFID - RFID, RF Access, Monitoring ICs EM4094SO20B+

Description
Win Source Part Number: 1124546-EM4094SO20B+ Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Reader Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: Serial Standards: ISO 14443, ISO 15693 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 110°C (TJ) Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: EM Microelectronic Other Names: IC-6157E,2651-EM4094 SO20B+TR
Request a Quote
Description
Win Source Part Number: 1124546-EM4094SO20B+ Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Reader Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: Serial Standards: ISO 14443, ISO 15693 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 110°C (TJ) Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: EM Microelectronic Other Names: IC-6157E,2651-EM4094 SO20B+TR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID, RF Access, Monitoring ICs - 1124546-EM4094SO20B+ - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID, RF Access, Monitoring ICs
1124546-EM4094SO20B+
RF/IF and RFID - RFID, RF Access, Monitoring ICs 1124546-EM4094SO20B+
Win Source Part Number: 1124546-EM4094SO20B+ Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Reader Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: Serial Standards: ISO 14443, ISO 15693 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 110°C (TJ) Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: EM Microelectronic Other Names: IC-6157E,2651-EM4094 SO20B+TR

Win Source Part Number: 1124546-EM4094SO20B+
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Type: RFID Reader
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 13.56MHz
Interface: Serial
Standards: ISO 14443, ISO 15693
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SO
Temperature Range - Operating: -40°C ~ 110°C (TJ)
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: EM Microelectronic
Other Names: IC-6157E,2651-EM4094SO20B+TR

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1124546-EM4094SO20B+
Product Name RF/IF and RFID - RFID, RF Access, Monitoring ICs
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906496P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431AFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1811-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details