EM Microelectronic - US, Inc. RF/IF and RFID - RFID, RF Access, Monitoring ICs EM4094SO16A+

Description
Win Source Part Number: 968785-EM4094SO16A+ Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Reader Package: Tube Standard Package: 46 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: Serial Standards: ISO 14443, ISO 15693 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 110°C (TJ) Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: EM Microelectronic Other Names: 2651-EM4094SO16A+,IC -4294E
Request a Quote
Description
Win Source Part Number: 968785-EM4094SO16A+ Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Reader Package: Tube Standard Package: 46 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: Serial Standards: ISO 14443, ISO 15693 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 110°C (TJ) Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: EM Microelectronic Other Names: 2651-EM4094SO16A+,IC -4294E
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID, RF Access, Monitoring ICs - 968785-EM4094SO16A+ - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID, RF Access, Monitoring ICs
968785-EM4094SO16A+
RF/IF and RFID - RFID, RF Access, Monitoring ICs 968785-EM4094SO16A+
Win Source Part Number: 968785-EM4094SO16A+ Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Reader Package: Tube Standard Package: 46 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: Serial Standards: ISO 14443, ISO 15693 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 110°C (TJ) Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: EM Microelectronic Other Names: 2651-EM4094SO16A+,IC -4294E

Win Source Part Number: 968785-EM4094SO16A+
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Type: RFID Reader
Package: Tube
Standard Package: 46
Mounting: SMD (SMT)
Frequency: 13.56MHz
Interface: Serial
Standards: ISO 14443, ISO 15693
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 110°C (TJ)
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: EM Microelectronic
Other Names: 2651-EM4094SO16A+,IC-4294E

Buy Now
Shenzhen, China
RF and Wireless - RFID, RF Access, Monitoring ICs
EM4094SO16A+
RF and Wireless - RFID, RF Access, Monitoring ICs EM4094SO16A+
13.56MHZ, COMPLIANT ISO 15693 AN

13.56MHZ, COMPLIANT ISO 15693 AN

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 968785-EM4094SO16A+ EM4094SO16A+
Product Name RF/IF and RFID - RFID, RF Access, Monitoring ICs RF and Wireless - RFID, RF Access, Monitoring ICs
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1610152 - RS Components, Ltd.
Specs
Number of Supplies 2
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active High; Active High, Open Drain, Push Pull, Active Low
View Details
Voltage Reference - TL431BFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM13305-25ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details