EM Microelectronic - US, Inc. RFID, RF Access, Monitoring ICs EM4033DF2C+

Description
RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-6 2-VDFN
Datasheet
Description
RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-6 2-VDFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - EM4033DF2C+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
EM4033DF2C+
RFID, RF Access, Monitoring ICs EM4033DF2C+
RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-6 2-VDFN

RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-6 2-VDFN

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Network and Communication Chips
Product Number EM4033DF2C+
Product Name RFID, RF Access, Monitoring ICs
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Bluetooth Modules - 2473228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details
RF Transceiver ICs - 4823-NRF9160-SIAA-B1A-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 700 to 2200 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Telecom - SI3210-GT-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details