Renata US 3V Battery Non-Rechargeable CR2450NRV-LF

Description
Coin Cell Battery 3V 3-PIN VERT 540mAh 24.5 x 5.0mm Product overview: CR2450NRV-LF from Renata Batteries is a Battery Non-Rechargeable for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Battery Non-Rechargeable, Batteries Non-Rechargeable, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 90-CR2450NRV-LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Coin Cell Battery 3V 3-PIN VERT 540mAh 24.5 x 5.0mm Product overview: CR2450NRV-LF from Renata Batteries is a Battery Non-Rechargeable for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Battery Non-Rechargeable, Batteries Non-Rechargeable, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 90-CR2450NRV-LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3V Battery Non-Rechargeable - 90-CR2450NRV-LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V Battery Non-Rechargeable
90-CR2450NRV-LF
3V Battery Non-Rechargeable 90-CR2450NRV-LF
Coin Cell Battery 3V 3-PIN VERT 540mAh 24.5 x 5.0mm Product overview: CR2450NRV-LF from Renata Batteries is a Battery Non-Rechargeable for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Battery Non-Rechargeable, Batteries Non-Rechargeable, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 90-CR2450NRV-LF can be used for catalog matching and distributor lookup.

Coin Cell Battery 3V 3-PIN VERT 540mAh 24.5 x 5.0mm Product overview: CR2450NRV-LF from Renata Batteries is a Battery Non-Rechargeable for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Battery Non-Rechargeable, Batteries Non-Rechargeable, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 90-CR2450NRV-LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Batteries Non - Rechargeable (Primary) - CR2450NRV-LF - 915760-CR2450NRV-LF - Win Source Electronics
Laguna Hills, CA, United States
Batteries Non - Rechargeable (Primary) - CR2450NRV-LF
915760-CR2450NRV-LF
Batteries Non - Rechargeable (Primary) - CR2450NRV-LF 915760-CR2450NRV-LF
Manufacturer: Renata Batteries Win Source Part Number: 915760-CR2450NRV-LF Series: CR2450 Features: Coin, 24.5mm Lithium Battery Non-Rechargeable (Primary) Package: Tray Categories: Battery Products ECCN: 3A001 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8506.40.1000

Manufacturer: Renata Batteries
Win Source Part Number: 915760-CR2450NRV-LF
Series: CR2450
Features: Coin, 24.5mm Lithium Battery Non-Rechargeable (Primary)
Package: Tray
Categories: Battery Products
ECCN: 3A001
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8506.40.1000

Buy Now Datasheet
Battery Products - Batteries Non-Rechargeable (Primary) - CR2450NRV-LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Battery Products - Batteries Non-Rechargeable (Primary)
CR2450NRV-LF
Battery Products - Batteries Non-Rechargeable (Primary) CR2450NRV-LF
BATTERY LITHIUM 3V COIN 24.5MM

BATTERY LITHIUM 3V COIN 24.5MM

Supplier's Site
Batteries Non-Rechargeable (Primary) - CR2450NRV-LF - ODG (Origin Data Global)
Shenzhen, China
Batteries Non-Rechargeable (Primary)
CR2450NRV-LF
Batteries Non-Rechargeable (Primary) CR2450NRV-LF
BATTERY LITHIUM 3V COIN 24.5MM

BATTERY LITHIUM 3V COIN 24.5MM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Batteries Batteries Batteries Batteries
Product Number 90-CR2450NRV-LF 915760-CR2450NRV-LF CR2450NRV-LF CR2450NRV-LF
Product Name 3V Battery Non-Rechargeable Batteries Non - Rechargeable (Primary) - CR2450NRV-LF Battery Products - Batteries Non-Rechargeable (Primary) Batteries Non-Rechargeable (Primary)
Capacity 0.5400 ampere-hr 0.5400 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BLOCK L-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 105 ampere-hr
View Details