Renata US Battery CR2430FV-LF

Description
COIN CELL BATTERY 3V 2-PIN VERT 285MAH 24.5 X 3.0MM. FREE 2 YEAR RADWELL WARRANTY
Description
COIN CELL BATTERY 3V 2-PIN VERT 285MAH 24.5 X 3.0MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Battery - 92954422 - Radwell International
Willingboro, NJ, United States
Battery
92954422
Battery 92954422
COIN CELL BATTERY 3V 2-PIN VERT 285MAH 24.5 X 3.0MM. FREE 2 YEAR RADWELL WARRANTY

COIN CELL BATTERY 3V 2-PIN VERT 285MAH 24.5 X 3.0MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Battery Products - Batteries Non-Rechargeable (Primary) - CR2430FV-LF - Acme Chip Technology Co., Limited
Shenzhen, China
Battery Products - Batteries Non-Rechargeable (Primary)
CR2430FV-LF
Battery Products - Batteries Non-Rechargeable (Primary) CR2430FV-LF
BATTERY LITHIUM 3V COIN 24.5MM

BATTERY LITHIUM 3V COIN 24.5MM

Supplier's Site

Technical Specifications

  Radwell International Acme Chip Technology Co., Limited
Product Category Batteries Batteries
Product Number 92954422 CR2430FV-LF
Product Name Battery Battery Products - Batteries Non-Rechargeable (Primary)
Primary Batteries Lithium
Unlock Full Specs
to access all available technical data

Similar Products

24V Industrial Swappable Battery (2440) -  - Green Cubes Technology
Specs
Voltage 25.6 volts
Capacity 40 ampere-hr
Operating Temperature 59 to 113 F (15 to 45 C)
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details