Renata US Battery Products - Batteries Non-Rechargeable (Primary) CR1620FH-LF

Description
BATTERY LITHIUM 3V COIN 16MM
Description
BATTERY LITHIUM 3V COIN 16MM

Suppliers

Company
Product
Description
Supplier Links
Battery Products - Batteries Non-Rechargeable (Primary) - CR1620FH-LF - Acme Chip Technology Co., Limited
Shenzhen, China
Battery Products - Batteries Non-Rechargeable (Primary)
CR1620FH-LF
Battery Products - Batteries Non-Rechargeable (Primary) CR1620FH-LF
BATTERY LITHIUM 3V COIN 16MM

BATTERY LITHIUM 3V COIN 16MM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Batteries
Product Number CR1620FH-LF
Product Name Battery Products - Batteries Non-Rechargeable (Primary)
Primary Batteries Lithium
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
9V Batteries - 8264435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Alkaline-manganese Dioxide
Standard Cylindrical Battery Sizes 9V
Specialty Cells Pp3
View Details