Renata US Batteries Non - Rechargeable (Primary) - CR1225 CR1225

Description
Manufacturer: Renata Batteries Win Source Part Number: 915748-CR1225 Series: CR1225 Features: Coin, 12.5mm Lithium Manganese Dioxide Battery Non-Rechargeable (Primary) Package: Tray Categories: Battery Products ECCN: 3A001 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 5 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8506.50.0000 Other Part Number: 2984-REN-CR1225.IBBU LK, 2984-REN-CR1225.IBBU LK-ND, 2984-RENATACR1225, 2984-RENATACR1225-ND , REN-CR1225.IB BULK, RENATA CR1225, 2984-CR1225
Request a Quote Datasheet
Description
Manufacturer: Renata Batteries Win Source Part Number: 915748-CR1225 Series: CR1225 Features: Coin, 12.5mm Lithium Manganese Dioxide Battery Non-Rechargeable (Primary) Package: Tray Categories: Battery Products ECCN: 3A001 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 5 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8506.50.0000 Other Part Number: 2984-REN-CR1225.IBBU LK, 2984-REN-CR1225.IBBU LK-ND, 2984-RENATACR1225, 2984-RENATACR1225-ND , REN-CR1225.IB BULK, RENATA CR1225, 2984-CR1225
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Non - Rechargeable (Primary) - CR1225 - 915748-CR1225 - Win Source Electronics
Laguna Hills, CA, United States
Batteries Non - Rechargeable (Primary) - CR1225
915748-CR1225
Batteries Non - Rechargeable (Primary) - CR1225 915748-CR1225
Manufacturer: Renata Batteries Win Source Part Number: 915748-CR1225 Series: CR1225 Features: Coin, 12.5mm Lithium Manganese Dioxide Battery Non-Rechargeable (Primary) Package: Tray Categories: Battery Products ECCN: 3A001 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 5 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8506.50.0000 Other Part Number: 2984-REN-CR1225.IBBU LK, 2984-REN-CR1225.IBBU LK-ND, 2984-RENATACR1225, 2984-RENATACR1225-ND , REN-CR1225.IB BULK, RENATA CR1225, 2984-CR1225

Manufacturer: Renata Batteries
Win Source Part Number: 915748-CR1225
Series: CR1225
Features: Coin, 12.5mm Lithium Manganese Dioxide Battery Non-Rechargeable (Primary)
Package: Tray
Categories: Battery Products
ECCN: 3A001
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 5
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8506.50.0000
Other Part Number: 2984-REN-CR1225.IBBULK, 2984-REN-CR1225.IBBULK-ND, 2984-RENATACR1225, 2984-RENATACR1225-ND, REN-CR1225.IB BULK, RENATA CR1225, 2984-CR1225

Buy Now Datasheet
3V Battery Non-Rechargeable - 90-CR1225 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V Battery Non-Rechargeable
90-CR1225
3V Battery Non-Rechargeable 90-CR1225
BATTERY LITHIUM 3V COIN 12.5MM Product overview: CR1225 from Renata Batteries is a Battery Non-Rechargeable for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Battery Non-Rechargeable, Batteries Non-Rechargeable, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 90-CR1225 can be used for catalog matching and distributor lookup.

BATTERY LITHIUM 3V COIN 12.5MM Product overview: CR1225 from Renata Batteries is a Battery Non-Rechargeable for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Battery Non-Rechargeable, Batteries Non-Rechargeable, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 90-CR1225 can be used for catalog matching and distributor lookup.

Supplier's Site
Battery Products - Batteries Non-Rechargeable (Primary) - CR1225 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Battery Products - Batteries Non-Rechargeable (Primary)
CR1225
Battery Products - Batteries Non-Rechargeable (Primary) CR1225
BATTERY LITHIUM 3V COIN 12.5MM

BATTERY LITHIUM 3V COIN 12.5MM

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Batteries Batteries Batteries
Product Number 915748-CR1225 90-CR1225 CR1225
Product Name Batteries Non - Rechargeable (Primary) - CR1225 3V Battery Non-Rechargeable Battery Products - Batteries Non-Rechargeable (Primary)
Capacity 0.0480 ampere-hr 0.0480 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

80V FBP-1000 Series eGSE Lithium Batteries - FBP-1371 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 840 ampere-hr
Width / Diameter 20 inch (508 mm)
View Details
CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details